location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-460 w/o plate ES warranty& LW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-460 w/o plate ES warranty& LW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H343540LE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-460 w/o plate ES warranty& LW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White
  • - LCD 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1600.2 - 2590.8 mm (63 - 102") Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 343 W
Warranty: 3 Year Projector / 1 Year Lamp Warranty
Long product name Epson EB-460 w/o plate ES warranty& LW :
The long product name of Epson EB-460 w/o plate ES warranty& LW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-460, LCD, 0.63" MLA, 1024x768, 3000lm, 2000:1, 4:3, 63-102", USB 2.0, NTSC, PAL, SECAM, 6.2kg, white/grey
More>>>
Epson EB-460 w/o plate ES warranty& LW:
The official description of Epson EB-460 w/o plate ES warranty& LW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

pson is pleased to introduce the Epson EB-460 Ultra Short Throw, 3LCD Multimedia Projector. Stylish and discreet, this Ultra Short Throw projector is the ideal companion to any interactive whiteboard installation in the Corporate environment.

Key features:

Ultra Short Throw Projection
Capable of projecting a 79” screen from as close as 58.5cm, the Epson EB-460 delivers an amazing presentation experience. Thanks to the Ultra Short Throw distance of these projectors, presenters are able to deliver rich multimedia content without the distraction of glare in the eyes, or shadows on the board disrupting vision. With the added benefit of 3LCD Technology, lessons will feature rich, vibrant colours that bring content to life. Plus, with up to 3,000 lumens Light Output, there is no need to dim the lights or draw the curtains, so meetings can start straight away without interruption.

Low Power Consumption and Long Lamp Life
At Epson, we know that planning for the future requires a strong commitment to the environment. That’s why these products conform to the new European Directive on Eco-Design of energy using products. The main objective of this directive is to ensure energy efficiency throughout a product’s lifecycle. The EB-460 conforms to the criteria of this directive.

As with all Epson products, ease of use and low cost of ownership were paramount in the design process of the EB-460. Lamp life is estimated at up to 3,500 hours in ECO mode, making it one of the longest lasting lamps in this category. We even back these lamps with a full 12 month, 750 hour lamp warranty to give you peace of mind.

Integrated Wall Mount Included
In keeping with the sleek, unobtrusive design of these projectors is the integrated wall mount that ships with the product. No additional purchase is required for install, and being Epson designed and manufactured, you know that the quality is second to none.

With the Epson mount, installation and set up is a breeze. The projector ships with the mounting plate already attached, ready to slide onto the mount arm. Featuring micro adjustment capabilities for tilt, pitch and yawl means that installers are able to get a perfect picture quickly and easily. That means less down time for each installation and less cost to your business.

Network Functionality
With the EB-460, monitoring and operation can be carried out from a remote PC via network connection. System Administrators can turn the projector off, switch between sources, as well as control and monitor lamp and temperature conditions. Using this feature you can be sure that all projectors are operating correctly and be certain that all units are turned off at the end of the day and in the process, save time, money and reduce drain on the environment.

Direct Connect to ELP-DC06
Further enhancing suitability to the modern office is the ability for the EB-460 to connect directly to the Epson ELP-DC06 document camera / visualiser. These Epson products feature unique technology enabling them to connect via USB and provide full operation without the need for a PC.

Wireless Connectivity
With the addition of the ELPAP03 Wireless LAN Unit, these projectors become a part of your 802.11a/b/g wireless network. For incredibly easy peer-to-peer wireless connection on the fly without the need for additional software, add the ELPAP05 Easy MP quick wireless connection USB key.

Short summary description Epson EB-460 w/o plate ES warranty& LW:
This short summary of the Epson EB-460 w/o plate ES warranty& LW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-460 w/o plate ES warranty& LW, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 1600.2 - 2590.8 mm (63 - 102"), 0.46 - 0.76 m

Long summary description Epson EB-460 w/o plate ES warranty& LW:
This is an auto-generated long summary of Epson EB-460 w/o plate ES warranty& LW based on the first three specs of the first five spec groups.

Epson EB-460 w/o plate ES warranty& LW. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 4.68 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
1600.2 - 2590.8 mm (63 - 102")
Projection distance
0.46 - 0.76 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Projector brightness (economic mode)
2080 ANSI lumens
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±5°
Matrix size
1.6 cm (0.63")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
4.68 mm
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
28 dB
Dot clock scanning frequency
162 MHz
Noise level *
35 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product colour *
Grey, White
Power
Power consumption (typical) *
343 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Voltage tolerance
10%
Weight & dimensions
Weight *
6.2 kg
Package width
440 mm
Package depth
555 mm
Package height
302 mm
Package weight
8.5 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
196.2 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
196.2 cm
Other features
Aspect ratio
4:3
Audio input
1
Audio output
1
Dimensions (WxDxH)
481 x 369 x 115 mm
Connectivity technology
Wired
Tilt angle range
0 - 13°
RS-232 ports
1