location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20Z58UW show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-9500 (9MB Cache, 3GHz)
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black :
The long product name of HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-9500 (9MB Cache, 3GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 630, LAN
More>>>
HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black:
The official description of HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable and ready expansion for your growing business
Designed to fit the modern workspace, the small, reliable, and secure HP ProDesk 400 SFF is a powerful PC with performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black:
This short summary of the HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G6, 3 GHz, Intel® Core™ i5, i5-9500, 16 GB, DDR4-SDRAM, 512 GB

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black:
This is an auto-generated long summary of HP ProDesk 400 G6 Intel® Core™ i5 i5-9500 16 GB DDR4-SDRAM 512 GB SSD SFF PC Black based on the first three specs of the first five spec groups.

HP ProDesk 400 G6. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9500
Processor cores
6
Processor boost frequency
4.4 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Product colour *
Black
Design
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel® B360
Audio chip
Conexant CX20632
Product type *
PC
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Weight & dimensions
Width *
270 mm
Depth *
296 mm
Height *
95 mm
Weight *
4.6 kg
Package width
399 mm
Package depth
230 mm
Package height
499 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes