HP logo

HP AMD Radeon R7 430 2GB GDDR5

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
633462
Info modified on:
29 Jun 2025, 16:56:15
End of life date:
30 Sept 2022
Short summary description HP AMD Radeon R7 430 2GB GDDR5:

HP AMD Radeon R7 430 2GB, Radeon R7 430, 2 GB, GDDR5, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP AMD Radeon R7 430 2GB GDDR5:

HP AMD Radeon R7 430 2GB. Graphics processor family: AMD, Graphics processor: Radeon R7 430, Processor frequency: 780 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.