location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPDU1010B-SCH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1010B-SCH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304424505 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 10:19:29
The date of the most recent change of this product data-sheet in Icecat.
Techincal drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC EPDU1010B-SCH user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Basic 1U Black
  • - 7 AC outlet(s) C13 coupler, Type F
  • - 2300 W
More>>>
Short summary description APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black:
This short summary of the APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EPDU1010B-SCH, Basic, 1U, Single-phase, Horizontal, Aluminium, Black

Long summary description APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black:
This is an auto-generated long summary of APC EPDU1010B-SCH power distribution unit (PDU) 7 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

APC EPDU1010B-SCH. PDU types: Basic, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 7 AC outlet(s), AC outlet types: C13 coupler, Type F, Power plug: C14 coupler. Cable length: 2.5 m. Nominal input voltage: 230 V, Maximum current: 10 A, Maximum power: 2300 W. Width: 482 mm, Depth: 44.4 mm, Height: 44.4 mm

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
1U
Mounting
Horizontal
Housing material
Aluminium
Product colour
Black
On/off switch
No
Ports & interfaces
AC outlets quantity *
7 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
C13 coupler, Type F
Features
Cable length
2.5 m
Power
Nominal input voltage *
230 V
Maximum current *
10 A
Maximum power
2300 W
Weight & dimensions
Width
482 mm
Depth
44.4 mm
Height
44.4 mm
Weight
600 g
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)