location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR109SH6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304402718 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9U Wall mounted rack 90 kg
  • - Steel
  • - Black
More>>>
Short summary description APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black:
This short summary of the APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep, Wall mounted rack, 9U, 90 kg, 16.7 kg, Black

Long summary description APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black:
This is an auto-generated long summary of APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep Wall mounted rack Black based on the first three specs of the first five spec groups.

APC NetShelter WX 9U Single Hinged Wall-mount Enclosure 600mm Deep. Type: Wall mounted rack, Rack capacity: 9U, Maximum weight capacity: 90 kg. Weight: 16.7 kg. Product colour: Black

Features
Rack capacity *
9U
Type *
Wall mounted rack
Maximum weight capacity *
90 kg
Product colour
Black
Material
Steel
Front door construction
Perforated
Preassembled
Yes
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
600 mm
Depth
600 mm
Height
485 mm
Weight
16.7 kg
Logistics data
Harmonized System (HS) code
85381000
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)