location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2669A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160085180 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2006
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB Built-in processor NXP ColdFire 240 MHz
  • - 9.5 kg
Long product name HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm :
The long product name of HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14ppm, 600 x 600 dpi, Fax, 25-400%, 1-99 copies, 260W, 9.5kg
More>>>
HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm:
The official description of HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 3015 all-in-one is an affordable and compact sheetfed laser all-in-one that makes printing, faxing, colour scanning and digital copying easy and dependable.

Short summary description HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm:
This short summary of the HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3015, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm:
This is an auto-generated long summary of HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3015. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
10 s
Print margins (top, bottom, right, left)
4.2 mm
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 381 mm
Scanner type *
ADF scanner
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
110 pages
Fax memory
2 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax broadcasting
120 locations
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PostScript 2
Number of printer fonts
45
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Glossy paper, Heavy media, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
B5, C6, DL
Custom media width
74 - 105 mm
Paper handling
Custom media length
216 - 381 mm
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
42 - 260 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
NXP ColdFire
Processor frequency
240 MHz
Sound pressure level (printing)
56 dB
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
260 W
Power consumption (standby)
7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003 x64
Minimum RAM
32 MB
Minimum processor
Pentium 133 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
426 mm
Depth
470 mm
Height
445 mm
Weight
9.5 kg
Packaging data
Package width
600 mm
Package depth
400 mm
Package height
475 mm
Package weight
11.6 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:15:10
Uk has collected 5 expert reviews for HP LaserJet 3015 Laser A4 600 x 600 DPI 14 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:36:03
All-in-one or multifunction laser printers are an ideal choice for businesses looking to consolidate hardware purchases or even for homes with school or university students. The HP LaserJet 3015 All-in-One offers a blend of functions for a small office...
70%
v3.co.uk
Updated:
2011-09-26 19:14:51
Affordable, but watch the consumables.
60%
trustedreviews.com
Updated:
2011-09-26 19:14:57
It’s been a little while since we had a multifunction printer in the TrustedReviews lab, but the last one left us with very pleasant memories. The Samsung SCX-4216F, reviewed in January, set high standards all round and came in at a very attractive pric...
70%
pcmag.com
Updated:
2011-09-26 19:15:09
Specs: Rated Speed at Default Resolution (Color): 15 ppm, Scanner Type: Sheetfed, Scanner Optical Resolution: 600 ppi (pix...
60%
Country Distributor
United Kingdom 1 distributor(s)