location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GR-D796 camcorder CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GR-D796
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR-D796
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GR-D796 camcorder CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD Silver
  • - Optical zoom: 34x Digital zoom: 800x
  • - LCD 6.86 cm (2.7")
  • - 640 x 480 pixels
  • - Built-in microphone
Long product name JVC GR-D796 camcorder CCD Silver :
The long product name of JVC GR-D796 camcorder CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Video Camera
More>>>
Short summary description JVC GR-D796 camcorder CCD Silver:
This short summary of the JVC GR-D796 camcorder CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GR-D796, CCD, 6.86 cm (2.7"), LCD, 410 g, Silver

Long summary description JVC GR-D796 camcorder CCD Silver:
This is an auto-generated long summary of JVC GR-D796 camcorder CCD Silver based on the first three specs of the first five spec groups.

JVC GR-D796. Sensor type: CCD. Optical zoom: 34x, Digital zoom: 800x, Focal length range: 2.3 - 78.2 mm. White balance: Auto, Manual. Camera shutter speed: 1/60 - 1/4000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:51:22
Uk has collected 1 expert review for JVC GR-D796 camcorder CCD Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.com
Updated:
2011-07-31 20:51:22
SummaryPros: Long battery life; simple, attractive design; user-friendly controls; has some advanced features. Cons: Poor still-image shots; mediocre video quality; joystick placement is slightly inconvenient; no headphone or microphone jacks. Price as...
Good Long battery life; simple, attractive design; user-friendly controls; has some advanced features.
Bad Poor still-image shots; mediocre video quality; joystick placement is slightly inconvenient; no headphone or microphone jacks.
Bottom line The GR-D796 is a humble point-and-shoot camcorder equipped with a few advanced features that make it appealing. However, the performance of this camcorder, in terms of its video and still-image quality, leaves much to be desired. With a price differenc...
60%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)