location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-R495AEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-R495AEU
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5H is the approximate time of continuous recording
  • - 5H* Long-Life Internal Battery
  • - When used with a portable battery of over 1.0A, 5V and over 5200mAh. Compatibility is not guaranteed for all portable batteries
  • - Compatible with Portable Battery* and USB Charging
  • - 40x Optical Zoom / 60x Dynamic Zoom / 200x Digital Zoom
  • - 1/5.8-inch 2.5M pixel Back-illuminated CMOS
  • - QUAD PROOF Body - 5m Water, Dust, 1.5m Shock, Freeze
  • - Software provided (for Windows(R))
  • - 24Mbps High Bit Rate Recording
  • - AVCHD Full HD Recording
  • - 10 Megapixel Stills
  • - 37mm Filter Thread
  • - KONICA MINOLTA HD LENS
  • - Simultaneous Full HD Video & 2M Still Shooting
  • - Photo-Insert Recording
  • - Face Detection
  • - Auto Wind Cut
  • - K2 Technology in REC Mode
  • - Y-Shaped Grip Belt
  • - Mobile User Guide optimised for Smartphone viewing
  • - Memory Card Slot for SDXC/SDHC/SD
  • - 4GB Built-in Flash memory
  • - 3.0" "Frameless" Touch Panel LCD
  • - Easy Upload to YouTube / Facebook (HD Compatible)
  • - Works with iMovie and Final Cut Pro X
  • - Pixela Everio MediaBrowser 4 provided (for Windows(R))
  • - Zoom Position Memory
  • - Time-Lapse REC
  • - Intelligent AUTO
  • - Zoom MIC
  • - Recording with LCD Monitor Closed
  • - Enhanced Advanced Image Stabiliser
  • - Super LoLux with Back-illuminated CMOS Sensor
Long product name JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue :
The long product name of JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/5.8" CMOS, 3.0", KONICA MINOLTA HD LEN
More>>>
Short summary description JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue:
This short summary of the JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-R495AEU, 2.5 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 7.62 cm (3"), LCD

Long summary description JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue:
This is an auto-generated long summary of JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue based on the first three specs of the first five spec groups.

JVC GZ-R495AEU. Total megapixels: 2.5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 40x, Digital zoom: 200x, Focal length range: 2.9 - 116 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 4 GB. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Brand Image Product code Product Stock Price from
JVC

JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue
(show image)
GZ-EX210AUS GZ-EX210AUS 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-D796 camcorder CCD Silver
(show image)
GR-D796 GR-D796 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM650 3.3 MP CMOS Black
(show image)
GZ-HM650B GZ-HM650 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM30 1.5 MP CMOS Silver
(show image)
GZ-HM30SEK GZ-HM30 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-MS130 0.8 MP CCD Black
(show image)
GZ-MS130BE GZ-MS130 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM400 10.3 MP CMOS Black
(show image)
GZ-HM400BE GZ-HM400 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM550 10.62 MP CMOS Black
(show image)
GZHM550 GZ-HM550 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GC-FM2Y 5.13 MP Yellow
(show image)
GC-FM2YEU GC-FM2Y 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-FX16 CCD Silver
(show image)
GR-FX16EK GR-FX16 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-MC200 2.12 MP CCD
(show image)
GZ-MC200EK GZ-MC200 0.00
(excl. VAT)
0 (incl. VAT)