location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-MC200 2.12 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MC200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MC200EK
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2019 09:39:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-MC200 2.12 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.12 MP CCD 25.4 / 3.6 mm (1 / 3.6")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 4.57 cm (1.8")
  • - Built-in microphone
Long product name JVC GZ-MC200 2.12 MP CCD :
The long product name of JVC GZ-MC200 2.12 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera GZ-MC200
More>>>
Short summary description JVC GZ-MC200 2.12 MP CCD:
This short summary of the JVC GZ-MC200 2.12 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MC200, 2.12 MP, CCD, 25.4 / 3.6 mm (1 / 3.6"), 4.57 cm (1.8"), LCD, 355 g

Long summary description JVC GZ-MC200 2.12 MP CCD:
This is an auto-generated long summary of JVC GZ-MC200 2.12 MP CCD based on the first three specs of the first five spec groups.

JVC GZ-MC200. Total megapixels: 2.12 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.6 mm (1 / 3.6"). Optical zoom: 10x, Digital zoom: 200x. Display diagonal: 4.57 cm (1.8"), Display: LCD. Weight: 355 g. Interface: USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:53:28
Uk has collected 12 expert reviews for JVC GZ-MC200 2.12 MP CCD and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
T3.com
Updated:
2011-07-31 20:53:28
It may look like just another rotating, tape-free camcorder, but JVCs Everio is actually an asteroid the size of Kentucky. When it hits the streets, we should witness an extinction event that has MiniDV dinosaurs keeling over left, right and centre...
100%
goodgearguide.com.au
Updated:
2011-11-07 20:01:08
With the Everio GZ-MC200 camcorder, JVC takes an interesting approach to the problem of storing large amounts of high-quality video on digital media. Where some camcorders, such as Sonys DCRDVD201E, have renounced DV tape in favour of 8cm DVD discs, t...
70%
stuff.tv
Updated:
2014-04-10 04:48:33
At first sight, the Everio looks like a dream come true. You can record an hour of high-quality DVD-standard MPEG2 footage on its solid-state memory, and shoot thousands of 2megapixel stills.But before you run away with the idea that the Everio is like...
Good Camera is easy to operate. Good movie quality.
Bad Resolution limits amount of detail you can record. Movie mode a fiddle to work with. Still quality isnt up to scratch.
Bottom line The MC200 can record an hour of high-quality DVD-standard MPEG2 footage on its solid-state memory, and shoot thousands of 2-megapixel stills...
80%
stuff.tv
Updated:
2011-07-31 20:53:28
At first sight, the Everio looks like a dream come true. You can record an hour of high-quality DVD-standard MPEG2 footage on its solid-state memory, and shoot thousands of 2megapixel stills.But before you run away with the idea that the Everio is like...
Good Camera is easy to operate. Good movie quality.
Bad Resolution limits amount of detail you can record. Movie mode a fiddle to work with. Still quality isnt up to scratch.
Bottom line The MC200 can record an hour of high-quality DVD-standard MPEG2 footage on its solid-state memory, and shoot thousands of 2-megapixel stills...
80%
v3.co.uk
Updated:
2011-07-31 20:53:28
JVCs Everio GZ-MC200 is one of the first hard disk-based digital media camcorders. Instead of recording to a video cassette it stores footage on a removable 4GB Hitachi Microdrive.
60%
camcorderinfo.com
Updated:
2011-07-31 20:53:28
The GZ-MC200s automatic control settings are decently responsive. The zoom and focus make fairly fluid adjustments in different settings and magnifications. The automatic controls on the GZ-MC200 are fairly accurate and smooth. The camcorder has some...
0%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)