Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27182077 data-sheets &
28980 brands
– register (free)
Laptops
Lenovo 3000 G530 Intel Pentium Mobile T4200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black
Lenovo 3000 G530 Intel Pentium Mobile T4200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 444635U
XML doc
Icecat LIVE: JS for Lenovo 444635U
Icecat Live DOC
JSON product data for Lenovo 444635U
JSON DOC
CSV product data for Lenovo 444635U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
3000
Product series:
G
Product name:
G530
Product code:
444635U
Category:
Laptops
Icecat Product ID:
8686149
Data-sheet quality:
created/standardized by Icecat
Product views:
65675
Info modified on:
27 Mar 2026, 14:00:31
Lenovo 444635U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 444635U
XML doc
Icecat LIVE: JS for Lenovo 444635U
Icecat Live DOC
JSON product data for Lenovo 444635U
JSON DOC
CSV product data for Lenovo 444635U
CSV DOC
The Story
Specs
Recommended products
Contact Details
Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE