location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX3200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus CX3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C497034
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus CX3200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 5760 x 740 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning
  • - Internal memory: 0.064 MB
  • - 7.2 kg
Warranty: 1 Year Carry-in
Long product name Epson Stylus CX3200 :
The long product name of Epson Stylus CX3200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect solution for colour printing, copying and scanning at home
More>>>
Epson Stylus CX3200:
The official description of Epson Stylus CX3200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus CX3200 features Epson's latest printing and scanning technologies and is a quick and easy standalone copying facility. Compact dimensions, user-friendly operation and high performance features include high quality optimised dpi, Epson Smart Panel software and edge-to-edge printing, making it perfect for a wide range of home and small office activities.
Quick and easy standalone colour copy function
Up to 5760 optimised dpi for true photo quality output on suitable media
Borderfree printing for perfect document prints
14ppm high speed printing
Epson Smart Panel software makes scanning simple

Short summary description Epson Stylus CX3200:
This short summary of the Epson Stylus CX3200 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus CX3200, Colour printing, 5760 x 740 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus CX3200:
This is an auto-generated long summary of Epson Stylus CX3200 based on the first three specs of the first five spec groups.

Epson Stylus CX3200. Printing: Colour printing, Maximum resolution: 5760 x 740 DPI, Print speed (colour, normal quality, A4/US Letter): 13.9 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
5760 x 740 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
13.9 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Scanning
Scanning *
Colour scanning
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Country of origin
China
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Performance
Internal memory *
0.064 MB
Performance
Minimum system requirements
Windows 98/ME/2000/XP: Pentium 233MHz; 64MB RAM; 200MB HDD Space; Macintosh OS 8.6: PowerPC G3; 128MB RAM; 200MB HDD Space; Macintosh OS X 10.1 or later: PowerPC G3; 128MB RAM; 200MB HDD Space
Design
Market positioning *
Home & office
Weight & dimensions
Weight
7.2 kg
Packaging data
Package width
468 mm
Package depth
570 mm
Package height
325 mm
Package weight
9.16 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Drivers & Utilities
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.1 m
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.1 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Other features
Standard input trays
Letter A Size (216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), Panoramic A2 (210 x 594 mm), 203 x 254 mm, 140 x 216 mm, JIS B5 (182 x 257mm), 38.6 x 88.9 mm, 101.6 x 152.4 mm, 127 x 178 mm
Dimensions (WxDxH)
475 x 389 x 235 mm
Compatible operating systems
Microsoft Windows 98/2000/ME/XP, Macintosh OS 8.6 or higher
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:45:09
Uk has collected 3 expert reviews for Epson Stylus CX3200 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:44:57
Print, copy and fax at a budget price.
0%
Brand Image Product code Product Stock Price from
Epson Stylus SX415 Epson Stylus SX415
(show image)
C11CA44312 Epson Stylus SX415 0.00
(excl. VAT)
0 (incl. VAT)