location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946384290
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets :
The long product name of Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy Photo Paper 225g 13x18 40 Sheets
More>>>
Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets:
The official description of Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A better quality photo paper, ideal for regular home photo printing. All paper types in our range have undergone rigorous research and development to ensure that they work in harmony with Epson printers and ink technologies. Each paper type delivers photos that are durable, smooth, bright and glossy.

Short summary description Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets:
This short summary of the Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets, 225 g/m², 280 g, 1 pc(s), 135 mm, 180 mm, 10 mm

Long summary description Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets:
This is an auto-generated long summary of Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper, 130 x 180 mm, 225g/m², 40 Sheets. Media weight: 225 g/m². Weight: 280 g. Quantity per pack: 1 pc(s), Package width: 135 mm, Package depth: 180 mm. Products per pallet: 2240 pc(s), Products per master (outer) case: 20 pc(s), Minimum order quantity: 10 pc(s). Dimensions (WxDxH): 181 x 133 x 14 mm, Media sheets per package: 40 sheets, Country of origin: China

Features
Media weight *
225 g/m²
Weight & dimensions
Weight
280 g
Packaging data
Quantity per pack
1 pc(s)
Package width
135 mm
Package depth
180 mm
Package height
10 mm
Package weight
270 g
Logistics data
Products per pallet
2240 pc(s)
Products per master (outer) case
20 pc(s)
Minimum order quantity
10 pc(s)
Other features
Dimensions (WxDxH)
181 x 133 x 14 mm
Media sheets per package
40 sheets
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)