location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE3912T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE3912T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE3912T show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:02:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE3912T user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE3912T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends DisplayPort, HDMI or VGA signals up to 100 m over a single Cat 6/6a or ATEN 2L-2910 Cat 6 cable
  • - Supports multiple source inputs (DisplayPort/HDMI/VGA) – easily switching among sources via a pushbutton
  • - Auto Switch Mode – allows the VE3912T to automatically switch to a newly plugged-in source
  • - HDMI (3D, Deep Color, 4k); HDCP 2.2 compliant
  • - Superior video quality:
  • - • HDMI/Displayport: 4K at distance up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - • VGA: 1600 x 1200 and 1920 x 1200 up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Mirrored Video Output – supports 4K@30Hz, 4:4:4 over the HDBaseT output, and a local HDMI output
  • - PoH (Power over HDBaseT) – with its built-in PoH function, it receives power from the HDBaseT output port on the connected device
  • - Perfect HDBaseT Compatibility – compatible with ATEN HDBaseT receivers, available to deliver crystal video and audio signals to Displayport/HDMI/VGA output port
  • - Features RS-232 Serial Communication Switch – Command mode and Bypass mode to meet application requirements; users can command input port switch through RS-232 of receiver, such as VE2812R
  • - EDID Expert™ – selects optimum EDID settings for high-quality display and use HDBaseT output as priority of optimum video resolution
  • - Plug-and-play with no software installation required
  • - Rack-mountable
  • - Built-in 8KV/15KV ESD protection
Long product name ATEN VE3912T AV extender AV transmitter Black :
The long product name of ATEN VE3912T AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter (PoH PD)
More>>>
ATEN VE3912T AV extender AV transmitter Black:
The official description of ATEN VE3912T AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VE3912T is an HDBaseT transmitter that extends 4K DisplayPort, HDMI, or VGA video signals up to 100 m over a single Cat 6/6a or ATEN 2L-2910 Cat 6 cable. Featuring multiple video input formats and output resolutions up to 4K, it ensures a superior video quality for applications that require digital/analog sources conversion and extension.

This HDCP 2.2 compliant transmitter meets the HDMI specification, including 3D, Deep Color, and 4Kx2K video quality. The Auto Switch Mode allows the VE3912T to automatically switch to a newly plugged-in source. With its built-in PoH (Power over HDBaseT) function, it can receive power from the HDBaseT output port on the connected device, eliminating the need for a power adapter. As a combination of extension and switch for both digital and analog inputs, VE3912T is recommended to be deployed in settings with multiple source inputs, such as conference rooms, digital educational environment or wherever integration and simplification are required.

Short summary description ATEN VE3912T AV extender AV transmitter Black:
This short summary of the ATEN VE3912T AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE3912T, 4096 x 2160 pixels, AV transmitter, 100 m, Wired, Black, HDCP

Long summary description ATEN VE3912T AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE3912T AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE3912T. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 100 m. Connectivity technology: Wired, Video in: 1 x HDMI Type A Female (Black) 1 x HDB-15 (VGA) Female (Blue) 1 x DisplayPort Female (Black), Video out: 1 x HDMI Type A Female (Black). Power consumption (max): 8.77 W. Width: 147 mm, Depth: 173 mm, Height: 30 mm

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
100 m
HDCP pass-through
Yes
Supported video modes
1080p, 2160p
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
Power
8.77 W
On/off switch
Yes
HDCP
Yes
Material
Metal
Control type
Buttons
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
VGA (D-Sub) input ports
1
HDMI in
1
Number of HDMI outputs
1
DisplayPorts in
1
Ports & interfaces
RS-232 output ports
1
Video in
1 x HDMI Type A Female (Black) 1 x HDB-15 (VGA) Female (Blue) 1 x DisplayPort Female (Black)
Video out
1 x HDMI Type A Female (Black)
VGA (D-Sub) ports quantity
2
Audio input
1 x HDMI Type A Female (Black) 1 x Mini Stereo Jack Female (Green) 1 x DisplayPort Female (Black)
AUX in
Yes
DC-in jack
Yes
Power
Power consumption (max)
8.77 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
147 mm
Depth
173 mm
Height
30 mm
Weight
650 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Mounting brackets included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814A AV extender AV transmitter & receiver Black ATEN VE814A AV extender AV transmitter & receiver Black
(show image)
VE814A VE814A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811 AV extender AV transmitter & receiver Black ATEN VE811 AV extender AV transmitter & receiver Black
(show image)
VE811 VE811 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE813A AV extender AV transmitter & receiver Black ATEN VE813A AV extender AV transmitter & receiver Black
(show image)
VE813A VE813A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812 AV extender AV transmitter & receiver Black ATEN VE1812 AV extender AV transmitter & receiver Black
(show image)
VE1812 VE1812 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802R AV extender AV receiver Black ATEN VE802R AV extender AV receiver Black
(show image)
VE802R VE802R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)