location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA12040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686684
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:08:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy the big screen experience: Supersize your favourite films, games and sporting events at home
  • - Easy to set up: 1.2x zoom, horizontal and vertical keystone correction
  • - Long-lasting solution: Watch 11 years worth of entertainment²
  • - Affordable, high-tech equipment: Enjoy this Full HD 1080p projector
  • - Impressive, bright display: Equally high White and Colour Light Output of 2,700 lumens
Warranty: 24 months Carry-in, Lamp: 36 months or 3,000 h
Long product name Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White :
The long product name of Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD , 2700 lm, Full HD 1080p, 1920 x 1080, 16:9, 3D, 35.000 : 1, Lamp
More>>>
Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
The official description of Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big screen experience
With this Full HD 1080p home cinema projector you can create the big screen experience with images reaching up to 332 inches (762cm). It can handle the most atmospheric scenes with clearly defined shadow detail and deep blacks, while also remaining clear, sharp and smooth during high-action scenes with Detail Enhancement and Frame Interpolation. Feel completely immersed and play games as they should be played with dark gamma uplift. Increase the brightness to capture every detail and extend your resolution to 21:9 for a more enhanced gaming experience.

Bright and beautiful images
Sit back, relax and revel in the beauty of our projected displays. Our projectors incorporate a range of high-tech features that work seamlessly in the background to provide you with awe-inspiring images. Epson’s 3LCD technology radiates exceptionally bright yet colourful images by producing an equally high White and Colour Light Output. Even in bright living rooms, this Full HD 1080p projector delivers 2,700 lumens and a 35,000:1 contrast ratio.

Expand the possibilities
Make your home centre stage for all the action and create truly unforgettable experiences for all home entertainment with Epson’s projectors. With Android TV™, you can easily stream and cast entertainment, talk to Google Assistant² and share content from your phone to a smart and flexible display solution.

Powerful speaker
Enjoy dynamic audio from the built-in 10W speaker or simply connect to a soundbar, Bluetooth speaker or headphones with Bluetooth AptX.

Long-lasting solution
Looking for a long-term, hassle-free and affordable solution for your entertainment needs? With the EH-TW5700, you could watch a film every day for 11 years thanks to the long-lasting lamp light source³.

Flexible placement
The 1.2x zoom along with horizontal keystone correction function and lens shift, provide you with a wide range of placement options even in a limited space.

Short summary description Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW5700, 2700 ANSI lumens, 3LCD, 1080p (1920x1080), 35000:1, 16:9, 863.6 - 8432.8 mm (34 - 332")

Long summary description Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW5700 data projector Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW5700. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Bright cinema. HDMI connector type: Full-size

Projector
Screen size compatibility *
863.6 - 8432.8 mm (34 - 332")
Projection distance
2.17 - 2.61 m
Projector brightness *
2700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
35000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
1780 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
White light output
2700 ANSI lumens
Colour light output
2700 ANSI lumens
Heat dissipation
1009.8 BTU/h
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
7500 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.22 - 1.47:1
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Bright cinema
3D video colour modes
3D Dynamic, 3D Cinema
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4
USB 2.0 Type-B ports quantity
1
Audio (L/R) out
1
HDMI ports quantity *
1
DVI port *
No
Network
Smart TV *
Yes
Ethernet LAN *
No
Bluetooth
Yes
Features
Noise level (economic mode)
28 dB
Noise level *
36 dB
Country of origin
Philippines
Operating system installed
Android
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
297 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
227 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
309 mm
Depth
315 mm
Height
122 mm
Weight *
3.6 kg
Package width
380 mm
Package depth
410 mm
Package height
180 mm
Package weight
5.13 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
66 pc(s)
Products per pallet (UK)
66 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)