location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter - ELPAF54

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF54
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A54
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946640525 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:05:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Air Filter - ELPAF54
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Filter kit
  • - Brand compatibility: Epson
  • - Black, Grey
Long product name Epson Air Filter - ELPAF54 :
The long product name of Epson Air Filter - ELPAF54. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter - ELPAF54
More>>>
Short summary description Epson Air Filter - ELPAF54:
This short summary of the Epson Air Filter - ELPAF54 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter - ELPAF54, Filter kit, Epson, Black, Grey, EH-TW5600, EB-990U, EB-970, EH-TW5400, EB-980W, EB-2042, 160 mm, 40 mm

Long summary description Epson Air Filter - ELPAF54:
This is an auto-generated long summary of Epson Air Filter - ELPAF54 based on the first three specs of the first five spec groups.

Epson Air Filter - ELPAF54. Product type: Filter kit, Brand compatibility: Epson, Product colour: Black, Grey. Package width: 160 mm, Package depth: 40 mm, Package height: 100 mm. Quantity per pack: 1 pc(s)

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product colour
Black, Grey
Compatibility
EH-TW5600, EB-990U, EB-970, EH-TW5400, EB-980W, EB-2042
Weight & dimensions
Package width
160 mm
Weight & dimensions
Package depth
40 mm
Package height
100 mm
Package weight
0.7 g
Technical details
Country of origin
Philippines
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)