location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Box 5124 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Box
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5124
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002380
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!Box 5124 wired router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADSL
  • - Web-based management
  • - DHCP client DHCP server
Warranty: 5 years
Long product name FRITZ!Box 5124 wired router :
The long product name of FRITZ!Box 5124 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ!Box Fon 5124 Annex A
More>>>
FRITZ!Box 5124 wired router:
The official description of FRITZ!Box 5124 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRITZ!Box Fon Overview

FRITZ!Box Fon makes phone calls over the Internet easy:

Connect your existing telephones and pick up the handset: That's all there is to it! Now you can talk over the Internet with voice over IP (without even turning on your PC) or over the conventional phone line. And FRITZ!Box Fon puts your PCs online at ADSL speed. The integrated firewall ensures security as you surf the web.

* FRITZ!Box Fon combines ADSL router and PBX
* Economical phone calls over Internet with VoIP, or over ISDN or analog phone line
* Internet telephony with existing phones, without turning on the PC
* Connect analog phones, answering machines, and fax machines
* Fax function integrated, with fax-to-mail
* Intelligent bandwidth management for perfect voice quality
* Router with integrated ADSL modem; connects to multiple PCs
* Integrated firewall protects connected PCs
* USB host for USB printers or USB mass storage media in the network
* Wake on LAN: Wake up network devices from standby operation

Short summary description FRITZ!Box 5124 wired router:
This short summary of the FRITZ!Box 5124 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Box 5124, 24 Mbit/s, 1 Mbit/s, ADSL, ADSL 2+, Ethernet, Ethernet, Fast Ethernet, TR069, TR064

Long summary description FRITZ!Box 5124 wired router:
This is an auto-generated long summary of FRITZ!Box 5124 wired router based on the first three specs of the first five spec groups.

FRITZ!Box 5124. Upstream data rate: 24 Mbit/s, Downstream data rate: 1 Mbit/s, DSL specification: ADSL, ADSL 2+. Switching protocols: Ethernet, Data link protocols: Ethernet, Fast Ethernet, Management protocols: TR069, TR064. Weight: 831 g. Management platform: Webinterface TR069 TR064, Maximum data transfer rate: 0.100 Gbit/s, Dimensions (WxDxH): 240 x 305 x 70 mm

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Upstream data rate
24 Mbit/s
Downstream data rate
1 Mbit/s
DSL specification
ADSL, ADSL 2+
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB ports quantity
1
DC-in jack
Yes
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Management protocols
TR069, TR064
Protocols
VoIP protocols
SIP, SDP, RTP
DHCP client *
Yes
DHCP server *
Yes
Supported protocols
ITU G.992.1
Security
System event log
Yes
Power
Power over Ethernet (PoE)
No
Weight & dimensions
Weight
831 g
Packaging data
Quick start guide
Yes
User Guide on CD-ROM
Yes
Other features
Management platform
Webinterface TR069 TR064
Maximum data transfer rate
0.100 Gbit/s
Dimensions (WxDxH)
240 x 305 x 70 mm
Compatible operating systems
Windows XP, 2000, Me, 98; Linux (SuSE 9.0); Mac OS X 10.3.3 +
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Edimax

Edimax BR-6214K wired router White
(show image)
BR-6214K BR-6214K 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7170, Int wired router AVM FRITZ!Box 7170, Int wired router
(show image)
20002387 FRITZ!Box 7170, Int 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon 5124 Annex B wired router AVM FRITZ!Box Fon 5124 Annex B wired router
(show image)
20002381 FRITZ!Box Fon 5124 Annex B 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7170, Int wired router AVM FRITZ!Box 7170, Int wired router
(show image)
20002388 FRITZ!Box 7170, Int 0.00
(excl. VAT)
0 (incl. VAT)