Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN 7140 Annex B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002338
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70950
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router :
The short editorial description of AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router

FRITZ!Box Fon WLAN 7140 Annex B
More>>>
AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router:
The official marketing text of AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router as supplied by the manufacturer

FRITZ!Box Fon WLAN – phone and surf over ADSL simultaneously – with cable-free WLAN
The flagship of the FRITZ!Box line combines Internet telephony in outstanding voice fidelity with ADSL access for multiple computers – including wireless access with support for the latest WLAN standards. And the integrated PBX lets you dial over the Internet (VoIP), or a fixed ISDN or POTS phone line. You can dial all these phone calls using your existing phones – thanks to FRITZ!Box, you don’t even have to turn on the computer to phone over the Internet.

A quick look at FRITZ!Box Fon WLAN
- Powerful voice over IP PBX system for ISDN and analogue fixed phone lines
- WLAN ADSL modem/router (802.11b/g/g++), up to 125 Mbit/s
- Up to 35% faster WLAN* with 802.11g++
- Maximum WLAN security thanks to WEP, WPA and WPA2 encryption
- Connects computers and networks as well as analogue phones and faxes
- Host port to connect USB accessories (printers, storage media)
- WLAN switch

* Compared to WLAN 802.11g standard throughput between FRITZ!WLAN USB Stick and FRITZ!Box WLAN

The smart combination of ADSL router, ADSL modem and voice over IP PBX system does almost everything: surf and email from one or more wireless computers at ADSL speed, even while you make Internet and fixed-line phone calls, using your existing phones. Use two analogue extensions simultaneously for phones, faxes or answering machines. An USB host port allows you to connect USB accessories, such as a printer or hard drive, directly to FRITZ!Box Fon WLAN, and to share it with all the computers in the network.
All the WLAN connections are encrypted out of the box using the secure WPA standard, and AVM’s certified firewall ensures safe surfing enjoyment.

FRITZ!Box Fon WLAN 7140 with 4 LAN ports, 2 analogue extensions and a USB accessory port.

Short summary description AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router:
This short summary of the AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon WLAN 7140 Annex B, ADSL

Long summary description AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router:
This is an auto-generated long summary of AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon WLAN 7140 Annex B. Channels quantity: 13 channels. DSL specification: ADSL, ADSL2+ Annex B. Security algorithms: WEP,WPA,WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++, VoIP protocols: SIP. LED indicators: VoIP,ADSL,WLAN

Wireless LAN features
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Network
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ADSL, ADSL2+ Annex B
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
RJ-11 ports quantity
2
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Management features
Web-based management
Using a website/web application to manage something.
Yes
Reset button
No
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA,WPA2
Filtering
Yes
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Protocols
DHCP client
Whether the product features a DHCP (Dynamic Host Configuration Protocol) to obtain IP addresses within a network.
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
VoIP protocols
SIP
Design
LED indicators
VoIP,ADSL,WLAN
Power
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
856 g
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
FRITZ!DSL Software Optional Download: Tapi services for FRITZ!Box Fax 4 Box
Other features
USB ports quantity
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows XP, 2000, Me, 98, Vista -Linux SuSE 9.0 -Mac OS X 10.3.3 +
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
240 x 305 x 70 mm
Supported protocols
- VoIP - ADSL, T-DSL - ITU G.992.1 (G.DMT) Annex B
Supported WAN type
ADSL, ADSL 2+, LAN
Maximum data transfer rate
0.1 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
I/O ports
An interface on a device to which you can connect another device.
2 x FXS - RJ-11 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - ADSL 1 x USB - 4-pin USB type B
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Uk has collected 12 expert reviews for AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Nl heeft 12 proffesionele recensies verzameld voor AVM FRITZ!Box Fon WLAN 7140 Annex B draadloze router. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Fr a recueilli 12 avis d’experts pour AVM FRITZ!Box Fon WLAN 7140 Annex B routeur sans fil et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
De hat 12 Expertenmeinungen über AVM FRITZ!Box Fon WLAN 7140 Annex B WLAN-Router eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Testseek ha raccolto 12 recensioni da parte di esperti per AVM FRITZ!Box Fon WLAN 7140 Annex B router wireless e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Es ha coleccionado 12 opiniones de expertos para AVM FRITZ!Box Fon WLAN 7140 Annex B router inalámbrico y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Dk har samlet 12 ekspertanmeldelser for AVM FRITZ!Box Fon WLAN 7140 Annex B trådløs router og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:19
Se har samlat in 12 experttester för AVM FRITZ!Box Fon WLAN 7140 Annex B trådlös router och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 19:02:32
The marketing people at AVM who came up with the name AVM Fritz!Box Fon WLAN 7140 should hang their heads in shame but, fortunately, the Fritz!Box is far more interesting than it sounds. At first glance, the Fritz!Box looks like a fairly conventional...
Good Wireless router with additional VoIP and printer-sharing features...
Bad Setup software doesn’t run on Macs, expensive for an 802.11g router Min specs: Mac with Ethernet or wireless connectivity...
Bottom line The use of 802.11g technology might deter a few potential customers, but 802.11g is still good enough for most of us, and the additional VoIP and printer-sharing features are also very useful. The only real drawback with the Fritz!Box is that the soft...
60%
expertreviews.co.uk
Updated:
2011-09-25 19:02:37
AVMs Fritz!Box Fon WLAN 7140 is an ADSL2+ modem with built-in VoIP telephony and a USB port for sharing a printer or storage. The router also connects to your regular telephone line, so you can continue to make standard phone calls as well. AVM pro...
80%
webuser.co.uk
Updated:
2011-09-25 19:02:41
German engineering brings standard broadband and internet telephony closer together than ever before. more...
Bottom line This is a well thought-out, slightly unusual router, and could add real value to a household that wants to use standards-compliant VoIP and Wi-Fi, without investing in more devices. The VoIP connection saves money in the longer term, especially if you...
88%
pocket-lint.com
Updated:
2011-09-25 19:02:45
Does this pack too much for one box to cope with?...
Good Voice quality, use of existing telephone hardware for Internet telephony, built-in security, USB connector for sharing storage or print devices across the network...
Bad Overkill for most home users...
Bottom line Wireless routers are ten a penny, but AVM throws in a Deutschmark or two by adding Internet telephone features...
70%
itreviews.com
Updated:
2011-09-25 19:02:50
wireless Internet router and VoIP unit: The Fritz!Box is a six-in-one network device aimed at home users, home workers and small businesses. It combines a four-port hub, a 802.11g++ wireless LAN, a file and print server, a firewall and a Voice over...
0%
pcadvisor.co.uk
Updated:
2011-09-25 19:03:03
The AVM Fritz!Box Fon WLAN 7140 has every right to be a mouthful. Its compact chassis contains a four-port Fast Ethernet switch, ADSL2+ router, SPI firewall and a 54G Wi-Fi access point, not to mention quite extensive telephony and VoIP (voice over I...
Bottom line For not a great deal of money, you get a respectable wireless ADSL router with some nice touches and a heap of telephony management features. All in all, the Fritz!Box 7140 is a good choice for small-office and home users. Roger Gann...
80%
techradar.com
Updated:
2011-09-25 19:03:06
ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
Good Configuration interface easy to use...
Bad Getting that far is a victory in itself...
Bottom line ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
70%
v3.co.uk
Updated:
2011-09-25 19:02:54
This capable box wins our Editors Choice award in this six-way group review...
100%
trustedreviews.com
Updated:
2011-09-25 19:03:15
I was quite impressed with AVM's bizarrely named Fritz!Box Fon WLAN when we looked at it last year and the latest 7140 version builds on its successes by introducing a range of new and useful features. A key function of this router is its ability to deliv...
90%
Show all
Brand Image Product code Product Stock Price from
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0,00
(excl. VAT)
0,00 (incl. VAT)
AVM FRITZ!Box 5490 wireless router Dual-band (2.4 GHz / 5 GHz) Gigabit Ethernet Gray, Red AVM FRITZ!Box 5490 wireless router Dual-band (2.4 GHz / 5 GHz) Gigabit Ethernet Gray, Red
(show image)
20002747 FRITZ!Box 5490 EUR 187,42
(excl. VAT)
EUR 224,91 (incl. VAT)
US Robotics

US Robotics Wireless Ndx Router wireless router
(show image)
USR805464 Wireless Ndx Router 0,00
(excl. VAT)
0,00 (incl. VAT)
Edimax

Edimax BR-6504n wireless router
(show image)
BR-6504N BR-6504n 0,00
(excl. VAT)
0,00 (incl. VAT)
Edimax

Edimax BR-6324nL wireless router
(show image)
BR-6324NL BR-6324nL 0,00
(excl. VAT)
0,00 (incl. VAT)
Edimax

Edimax BR-6574n wireless router Gigabit Ethernet White
(show image)
BR-6574N BR-6574n 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details