location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCLOSETINTAKE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240668 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:03:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supplies fresh filtered air and circulates it in a small confined area to cool equipment
  • - Includes template for mounting between wall studs in your wiring closet
  • - Replaceable air filter helps keep dust away from your rack-mount components
Warranty: 2-year limited
Long product name Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black :
The long product name of Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Closet Through-Wall Air Duct, Built-in Filter, Black
More>>>
Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black:
The official description of Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase Ventilation and the Flow of Fresh Air Through Your Enclosed Space
This SmartRack® intake is ideal for supplying a constant flow of fresh, filtered air to an under-ventilated wiring closet. Better airflow keeps your valuable rack components cool, helps boost system performance, and avoids costly equipment failures that lead to downtime, damage and data loss. The replaceable filter helps keep dust away from your electronic equipment.

Easy and Flexible Installation
Avoid expensive renovation fees to route ducting or create auxiliary vents for your small wiring closet. A mounting template is included for installing the SRCLOSETINTAKE between studs on walls up to eight inches thick. Mounting hardware is also included.

Short summary description Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black:
This short summary of the Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black, Air duct, Black, China, 327 mm, 438.2 mm, 177.8 mm

Long summary description Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black:
This is an auto-generated long summary of Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black based on the first three specs of the first five spec groups.

Tripp Lite SRCLOSETINTAKE Network Closet Through-Wall Air Duct, Built-in Filter, Black. Type: Air duct, Product colour: Black, Country of origin: China. Width: 327 mm, Depth: 438.2 mm, Height: 177.8 mm. Quantity per pack: 1 pc(s), Package width: 403.9 mm, Package depth: 518.2 mm

Features
Type *
Air duct
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
327 mm
Depth
438.2 mm
Height
177.8 mm
Weight
7.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
403.9 mm
Package depth
518.2 mm
Package height
274.3 mm
Package weight
9.75 kg
Packaging content
Mounting kit
Yes
Logistics data
Harmonized System (HS) code
7326.90.8688
Country Distributor
United States 1 distributor(s)