location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-cs3020tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8SM81PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4580546329392
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Long product name HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue :
The long product name of HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1035G1 (6MB Cache, 1GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, LAN, WLAN, HP Wide Vision FHD IR, Windows 10 Home 64-bit
More>>>
HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
The official description of HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Showcase every shade of you
Express yourself like never before with this stylish powerhouse built just for you. Slim enough to follow you anywhere, and powerful enough to make it through any day.

Short summary description HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This short summary of the HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-cs3020tu, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, Windows 10 Home

Long summary description HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This is an auto-generated long summary of HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue based on the first three specs of the first five spec groups.

HP Pavilion 15-cs3020tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 1.85 kg

Design
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
NTSC coverage (typical)
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.7 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
ECC
No
Storage
Storage media *
HDD+SSD
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
1080p
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Network
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox, Netflix
Trial software
McAfee LiveSafe™, 1 month trial for new Microsoft 365 customers
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP Wide Vision FHD IR
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
8.5 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
361.6 mm
Depth
245.6 mm
Height
17.9 mm
Weight *
1.85 kg
Packaging data
Package width
305 mm
Package depth
552 mm
Package height
69 mm
Package weight
3.27 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-03 07:21:19
Uk has collected 8 expert reviews for HP Pavilion 15-cs3020tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-10-03 07:21:19
HP's Pavilion Gaming Laptop may seem like a relic from years past, given the rise of HP's Omen line. Granted, the Pavilion line lacks Omen's “For Gamers, By Gamers” cred, but. well, what's in a name, really? The Pavilion Gaming Laptop is really just an O...
Bottom line I came into this thinking I'd find a pitched battle between HP's Pavilion and Omen lines. Really, they're just two sides of a coin. The Pavilion's your entry-level Omen, whether HP's willing to call it that or not.As such, I think the Pavilion Gaming Lapt...
0%
pcworld.co.nz
Updated:
2020-10-03 07:21:19
HP's Pavilion Gaming Laptop may seem like a relic from years past, given the rise of HP's Omen line. Granted, the Pavilion line lacks Omen's “For Gamers, By Gamers” cred, but. well, what's in a name, really? The Pavilion Gaming Laptop is really just an O...
Bottom line I came into this thinking I'd find a pitched battle between HP's Pavilion and Omen lines. Really, they're just two sides of a coin. The Pavilion's your entry-level Omen, whether HP's willing to call it that or not.As such, I think the Pavilion Gaming Lapt...
80%
laptopmedia.com
Updated:
2020-10-03 07:21:19
Let's start by saying that the new model is now equipped with the 10nm Ice Lake processors from Intel. Currently, you can pick from the Core i5-1035G1 or the Core i7-1065G7. Not only you can take advantage of the improved integrated graphics of these proc...
Good Upgradability is on point, GeForce MX250 and Ice Lake CPUs at a good price, Decent keyboard, Its display doesn't use PWM to adjust its brightness levels, Fits NVMe drives and has an SD card slot...
Bad Covers only 52% of sRGB, Its predecessor is essentially the same laptop but at a lower cost...
Bottom line In the grand scheme of things, the Pavilion 15 (15-cs3000) is not very different from the Pavilion 15-cs2000. It performs similarly in day-to-day usage tasks, as well as in high-performance scenarios. However, its body is slimmer and ever so slightly ligh...
0%