location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 Forest Teal Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700 Forest Teal Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
171D9AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122055158 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z3700 Forest Teal Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.
  • - Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.
  • - The USB receiver fits conveniently inside the mouse, for effortless portability.
  • - Supports Windows 7, 8, 10, 11, Mac OS 10.3 or later, and Chrome OS.
Warranty: 2-year HP Commercial Guarantee
Long product name HP Z3700 Forest Teal Wireless Mouse :
The long product name of HP Z3700 Forest Teal Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z3700 Forest Teal Wireless Mouse
More>>>
HP Z3700 Forest Teal Wireless Mouse:
The official description of HP Z3700 Forest Teal Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mouse that makes a statement
It’s time your accessories matched your individuality. Meet your new wireless mouse[1], carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Short summary description HP Z3700 Forest Teal Wireless Mouse:
This short summary of the HP Z3700 Forest Teal Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z3700 Forest Teal Wireless Mouse, Optical, RF Wireless, 1200 DPI, Teal, White

Long summary description HP Z3700 Forest Teal Wireless Mouse:
This is an auto-generated long summary of HP Z3700 Forest Teal Wireless Mouse based on the first three specs of the first five spec groups.

HP Z3700 Forest Teal Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Teal, White

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4GHz wireless connection reliably keeps you hooked up.

Battery life that lasts

With up to 16 months of life on a single AA battery[2], this mouse was designed to push the limits.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Design
Product colour *
Teal, White
Surface coloration
Monochromatic
Power
Power source *
Batteries
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
MacOS
Weight & dimensions
Width
101 mm
Depth
60 mm
Height
25.3 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
150 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Z3700 Forest Teal Wireless Mouse:
Disclaimer

[1] Wireless connectivity up to 30ft (10m).
[2] Batterylife depends on usage.