location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-C02-63W-1B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332254054 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:31:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-port USB charger connects to the 12V DC power outlet in your car, truck or SUV
  • - Ideal for charging smartphones, tablets, e-readers and notebooks while traveling
  • - Maximum charging power output of 63W: 45W USB-C and 18W USB-A
  • - Prevents overheating and overcharging to shield your essential device from damage
  • - USB-C Power Delivery 3.0 port charges up to 4x faster than conventional USB chargers
Warranty: 2-year limited
Long product name Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W :
The long product name of Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
More>>>
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W:
The official description of Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Car Charger Safely Charges 2 Mobile Devices in Your Vehicle Simultaneously
This dual-port USB car charger with Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technology lets you quickly and safely charge two USB mobile devices at the same time. You and a passenger can connect your smartphones, tablets, notebooks or power banks, to name just a few compatible devices, to ensure satisfactory battery charge when you reach your destination.

A Combined 63W of Charging Power Feeds Your Power-Hungry Devices
When used together, the USB-C PD 3.0 and USB-A QC 3.0 ports support up to 63W of charging power. The fast-charging USB-C port, when used alone, provides up to 60W (5V 3A, 9V 3A, 12V 3A, 15V 3A or 20V 3A) to keep your larger devices, such as a USB-C laptop, at capacity. Instead of charging at a preset power level, the 18W USB-A port adjusts to the appropriate power level (3.3–6.5V 3A, 6.5–9V 2A or 9–12V 1.5A) to provide as much charge as your QC-compliant device’s battery can handle.

Plugs into the 12V DC Power Outlet in Your Vehicle
The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Just plug it in, and connect your devices’ USB cables for fast, convenient mobile charging. An easy-to-see blue LED indicates the charger is receiving power. A Red LED will indicate the USB-C PD port is in Fast-Charge Mode. The U280-C02-63W-1B is compatible with Apple (including iPhone), Android (including Samsung), Windows and Amazon devices with USB-A, USB-C or Thunderbolt 3 charging ports.

Short summary description Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W:
This short summary of the Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W, Auto, Cigar lighter, 20 V, Black

Long summary description Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W:
This is an auto-generated long summary of Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W based on the first three specs of the first five spec groups.

Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 1, Fast charging, Power protection features: Over current. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB Type-C ports quantity
1
Fast charging
Yes
Fast charging technology
Quick Charge 3.0
Charger type *
Auto
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Power protection features
Over current
Certification
CE, FCC, REACH
Country of origin
Vietnam
Design
Product colour *
Black
LED indicators
Power
Power
Input voltage
12 V
Maximum power
63 W
Maximum output voltage
20 V
Minimum output voltage
3.6 V
Port 1 output current
3 A
Port 2 output current
3 A
Weight & dimensions
Width
34 mm
Depth
65 mm
Weight & dimensions
Weight
40 g
Packaging data
Package type
Polybag
Package width
100.1 mm
Package depth
12.7 mm
Package height
150.1 mm
Package weight
40 g
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
30 - 90%
Storage relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
160 mm
Master (outer) case length
25.4 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
410 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332254051
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White
(show image)
U280-W02-70C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-40C2-G U280-W02-40C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White
(show image)
U280-W02-68C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White
(show image)
U280-W04-100C2G 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black
(show image)
U280-C02-30W-C6 U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)