location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6100 42-in Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z6100 42-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6651A show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
data sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year hardware
Long product name HP Designjet Z6100 42-in Printer large format printer Ethernet LAN :
The long product name of HP Designjet Z6100 42-in Printer large format printer Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet Z6100 42-in Printer
More>>>
HP Designjet Z6100 42-in Printer large format printer Ethernet LAN:
The official description of HP Designjet Z6100 42-in Printer large format printer Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Count on this HP large-format Designjet to deliver up to 105.4 m² of output per hour, enduring photo quality with 8 HP Vivera pigment inks, and outstanding colour consistency with an embedded spectrophotometer1.

• Shorten turnaround times with print speed of up to 105.4 m² per hour and optimise total productivity with features like HP Double Swath Technology, HP Optical Media Advance Sensor, long roll support up to 175.26 metres, and high-capacity cartridges.


• Enjoy outstanding image quality with the vivid, enduring colours of 8 HP Vivera pigment inks. Create high quality in-store graphics, photos, fine art prints, maps and renders that are both water-resistant and exceptionally fade-resistant.


• Count on outstanding colour consistency, even on split print runs or reprints, with the embedded spectrophotometer1 which ensures ultimate colour accuracy through fully automated in-printer ICC profile creation.


1 With i1 colour technology

Short summary description HP Designjet Z6100 42-in Printer large format printer Ethernet LAN:
This short summary of the HP Designjet Z6100 42-in Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6100 42-in Printer, HP-GL/2, HP-RTL, TIFF, Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, 8 (cyan, magenta, matte black, photo black, yellow, light cyan, light gray, light magenta), Bond and coated paper (bond, bright white bond, coated, heavyweight coated, super heavyweight..., > 0.56, 175 m

Long summary description HP Designjet Z6100 42-in Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6100 42-in Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6100 42-in Printer. Page description languages: HP-GL/2, HP-RTL, TIFF, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, Print head: 8 (cyan, magenta, matte black, photo black, yellow, light cyan, light gray, light magenta). Media types supported: Bond and coated paper (bond, bright white bond, coated, heavyweight coated, super heavyweight..., Media thickness: > 0.56, Maximum roll length: 175 m. Memory slots: 2x DIMM, Internal memory: 256 MB, Internal storage capacity: 40 GB. Power requirements: Input voltage 100 to 127 VAC (+/- 10%), 4 amp; 220 to 240 VAC (+/- 10%), 2 amp; 50/60 Hz (+/- 3..., Power consumption (off): 0.4 W. Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Windows Vista Ready

Brand Image Product code Product Stock Price from
HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6652A Q6652A 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100ps 42-in Printer HP DesignJet Z6100ps 42-in Printer
(show image)
Q6653A DesignJet Z6100ps 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6654A Q6654A 0.00
(excl. VAT)
0 (incl. VAT)