location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6654A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6654A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jun 2011
Product end of life date
data sheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: One-year hardware
Long product name HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet Z6100ps, 60 in, 256 MB, USB 2.0
More>>>
HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hp's large Format printers deliver exceptional quality - superior color consistency thats fade resistant. These products are reliable, designed for ease-of-use and requiring minimal intervention during operation.

Short summary description HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Q6654A, 2400 x 1200 DPI, Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, 252 sqft /hr, USB Type-A, 256 MB, 40 GB

Long summary description HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Q6654A. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, Print speed (normal quality): 252 sqft /hr. USB connector: USB Type-A. Internal memory: 256 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power consumption (off): 0.4 W. Compatible operating systems: Windows 2000; Windows XP Home; Windows XP Professional; Windows Server 2003; Windows Vista(TM);...

Printing
Print head nozzles
2112
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
252 sqft /hr
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Memory upgrade
0.512 GB
Internal memory
256 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Intel® Celeron®
Processor frequency
2000 MHz
Power
Power consumption (off)
0.4 W
Operational conditions
Recommended operating temperature range (T-T)
18 - 25 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
64 - 77 °F
System requirements
Compatible operating systems
Windows 2000; Windows XP Home; Windows XP Professional; Windows Server 2003; Windows Vista(TM); Mac OS X v 10.2.8; Mac OS 10.3; Mac OS X v 10.4
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
2450 x 700 x 1350 mm
Pallet dimensions (W x D x H)
2690 x 750 x 1361 mm
Pallet dimensions (W x D x H) (imperial)
2689.9 x 749.3 x 1361.4 mm (105.9 x 29.5 x 53.6")
Size (imperial)
152.4 cm (60")
Packaging data
Package dimensions (WxDxH)
2725 x 750 x 1361 mm
Package dimensions (W x D x H)
2689.9 x 749.3 x 1361.4 mm (105.9 x 29.5 x 53.6")
Other features
Minimum line width
0.07 mm
Acoustic pressure emissions
51 dB
Embedded web server
Yes
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
All-In-One-multitasking
No
Functions
Print
JetDirect Compatible Products
Yes
Roll maximum input
1
Send to email capability
Yes
Logistics data
Products per pallet
1 pc(s)
Pallet gross weight
276 kg
Brand Image Product code Product Stock Price from
HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6652A Q6652A 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100ps 42-in Printer HP DesignJet Z6100ps 42-in Printer
(show image)
Q6653A DesignJet Z6100ps 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z6100 42-in Printer large format printer Ethernet LAN HP Designjet Z6100 42-in Printer large format printer Ethernet LAN
(show image)
Q6651A Designjet Z6100 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)