location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 630n print server Internal Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
635n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
630n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7997G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736806275 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Nov 2010
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 630n print server Internal Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Internal memory: 32 MB Flash memory: 8 MB
  • - Firmware upgradeable
  • - Ethernet LAN IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - IPv4, IPv6, Apple Bonjour, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
  • - Ethernet LAN (RJ-45) ports: 1
  • - Grey
Warranty: HPcode 4U; one-year limited hardwareExchange service level (Return to HP)standard statement: Except when purchased as part of a system, HP warrants your peripheral hardware product against defects in materials and workmanship for a period of one year from receipt by the end-user (proof of purchase required). If HP receives notice of such defects during theperiod, HP will either, at its option, repair or replace products that prove to be defective.
Long product name HP Jetdirect 630n print server Internal Ethernet LAN Grey :
The long product name of HP Jetdirect 630n print server Internal Ethernet LAN Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Ethernet, 1 x RJ45, EPP and ECP, 32 MB, 3 W
More>>>
HP Jetdirect 630n print server Internal Ethernet LAN Grey:
The official description of HP Jetdirect 630n print server Internal Ethernet LAN Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect 630n IPv6 Gigabit Ethernet Print Server combines high-performance printing, effortless compatibility, and excellent manageability. It delivers network printing at Gigabit Ethernet speeds, so even big documents print fast. It's compatible with both IPv4 and IPv6 protocols, so upgrades are quick and painless, and it connects to virtually any HP printer with an EIO slot. And it supports HP Webjet Admin and Easy Printer Care software, which make managing networked printers a snap.

Short summary description HP Jetdirect 630n print server Internal Ethernet LAN Grey:
This short summary of the HP Jetdirect 630n print server Internal Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 630n, Grey, 32 MB, 8 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s

Long summary description HP Jetdirect 630n print server Internal Ethernet LAN Grey:
This is an auto-generated long summary of HP Jetdirect 630n print server Internal Ethernet LAN Grey based on the first three specs of the first five spec groups.

HP Jetdirect 630n. Product colour: Grey. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4, IPv6, Apple Bonjour, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, DHCPv6, MLDv1, ICMPv6,..., Management protocols: SNMP v1/v2c/v3. Power consumption (typical): 3 W

Features
Internal *
Yes
Product colour
Grey
LED indicators
Yes
Bidirectional
Yes
IPP support
Yes
Firmware upgradeable
Yes
Memory
Internal memory
32 MB
Flash memory
8 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security algorithms
802.1x RADIUS, SSL/TLS
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
IPv4, IPv6, Apple Bonjour, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Management protocols
SNMP v1/v2c/v3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
3 W
Software
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Other operating systems supported
Novell NetWare 5.x
Certificates
Safety
IEC 60950-1: 2001/EN 60950-1: 2001, EN 60825-1: 1994+A2: 2001+A1: 2002, GB 4943: 2001
Weight & dimensions
Weight
70 g
Packaging data
Package dimensions (WxDxH)
223 x 153 x 57 mm
Packaging data
Package weight
240 g
Packaging content
Bundled software
Windows Server 2003 (32/64 bit), Red Hat Linux 7.x +, SuSE Linux 8.x +, HP-UX 10.20, 11.x, 11.i, Solaris 2.5 +, AIX 3.2.5 +, MPE-iX
System requirements
Minimum system requirements
Internet Explorer 6.x, 7.x; Firefox 1.x, 2.x
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Logistics data
Pallet gross weight
184.4 kg
Other features
Data transfer rate
6.5 Mbit/s
Dimensions (WxDxH)
89 x 136 x 31 mm
Recommended operating temperature range (T-T)
0 - 55 °C
Products per pallet
720 pc(s)
Package dimensions (W x D x H)
223.5 x 152.4 x 58.4 mm (8.8 x 6 x 2.3")
Size (imperial)
8.89 cm (3.5")
Supports EPP and ECP
Yes
Pallet dimensions (W x D x H)
1219 x 1016 x 1524 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1524 mm (48 x 40 x 60")
Case or master carton dimensions (W x D x H)
12.6 x 11.8 x 18 mm
Case or master carton quantity
20 pc(s)
Larger master carton dimensions (WxDxH)
32 x 29.97 x 45.72
Country Distributor
United Kingdom 1 distributor(s)