"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","854888","","HP","J7997G","854888","0808736806275|808736806275|0808736806237|808736806237|0808736806244|808736806244|0808736806268|808736806268|0808736806251|808736806251","Print Servers","925","Jetdirect","635n","630n","20230713010046","ICECAT","1","206855","https://images.icecat.biz/img/gallery/854888_2120257998.jpg","2946x2522","https://images.icecat.biz/img/gallery_lows/854888_2120257998.jpg","https://images.icecat.biz/img/gallery_mediums/854888_2120257998.jpg","https://images.icecat.biz/img/gallery_thumbs/854888_2120257998.jpg","","","HP Jetdirect 630n print server Internal Ethernet LAN Grey","Gigabit Ethernet, 1 x RJ45, EPP and ECP, 32 MB, 3 W","HP Jetdirect 630n, Grey, 32 MB, 8 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s","HP Jetdirect 630n. Product colour: Grey. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4, IPv6, Apple Bonjour, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, DHCPv6, MLDv1, ICMPv6,..., Management protocols: SNMP v1/v2c/v3. Power consumption (typical): 3 W","The HP Jetdirect 630n IPv6 Gigabit Ethernet Print Server combines high-performance printing, effortless compatibility, and excellent manageability. It delivers network printing at Gigabit Ethernet speeds, so even big documents print fast. It's compatible with both IPv4 and IPv6 protocols, so upgrades are quick and painless, and it connects to virtually any HP printer with an EIO slot. And it supports HP Webjet Admin and Easy Printer Care software, which make managing networked printers a snap.","https://images.icecat.biz/img/gallery/854888_2120257998.jpg|https://images.icecat.biz/img/gallery/854888_4078887179.jpg|https://images.icecat.biz/img/norm/high/861793-HP.jpg","2946x2522|3594x2361|400x400","||","","","","","","","","","","","Features","Internal: Yes","Product colour: Grey","LED indicators: Yes","Bidirectional: Yes","IPP support: Yes","Firmware upgradeable: Yes","Memory","Internal memory: 32 MB","Flash memory: 8 MB","Network","Network connection type: Ethernet LAN","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Ethernet LAN data rates: 10,100,1000 Mbit/s","Security algorithms: 802.1x RADIUS, SSL/TLS","Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T","Protocols","Supported network protocols: IPv4, IPv6, Apple Bonjour, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint","Management protocols: SNMP v1/v2c/v3","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Power","Power consumption (typical): 3 W","Software","Windows operating systems supported: Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Other operating systems supported: Novell NetWare 5.x","Certificates","Safety: IEC 60950-1: 2001/EN 60950-1: 2001, EN 60825-1: 1994+A2: 2001+A1: 2002, GB 4943: 2001","Weight & dimensions","Weight: 70 g","Packaging data","Package dimensions (WxDxH): 223 x 153 x 57 mm","Package weight: 240 g","Packaging content","Bundled software: Windows Server 2003 (32/64 bit), Red Hat Linux 7.x +, SuSE Linux 8.x +, HP-UX 10.20, 11.x, 11.i, Solaris 2.5 +, AIX 3.2.5 +, MPE-iX","System requirements","Minimum system requirements: Internet Explorer 6.x, 7.x; Firefox 1.x, 2.x","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 15 - 95%","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 15 - 95%","Logistics data","Pallet gross weight: 184.4 kg","Other features","Data transfer rate: 6.5 Mbit/s","Dimensions (WxDxH): 89 x 136 x 31 mm","Products per pallet: 720 pc(s)","Size (imperial): 8.89 cm (3.5"")","Supports EPP and ECP: Yes","Recommended operating temperature range (T-T): 0 - 55 °C","Package dimensions (W x D x H): 223.5 x 152.4 x 58.4 mm (8.8 x 6 x 2.3"")","Pallet dimensions (W x D x H): 1219 x 1016 x 1524 mm","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 1524 mm (48 x 40 x 60"")","Case or master carton dimensions (W x D x H): 12.6 x 11.8 x 18 mm","Case or master carton quantity: 20 pc(s)","Larger master carton dimensions (WxDxH): 32 x 29.97 x 45.72"