location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVIS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842334 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:46
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com MDP2DVIS user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ACTIVE MINI DISPLAYPORT TO DVI ADAPTER: Mini DisplayPort 1.2 (HBR2) to DVI-D (digital only) single-link adapter connects a DVI display/projector supporting 1920x1200/1080p 60Hz video; EDID/DDC pass-through ensure compatibility between source & display
  • - HOST COMPATIBILITY: Active video converter supports mDP/mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Connect a DVI monitor or projector, or add a second display to your workstation using the mDP to DVI adapter dongle / Compact design / 5.7"" (15cm) attached cable / Supports Apple Cinema Display HD
  • - SCREW LOCKING DVI: Mini DisplayPort to DVI display adapter supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection from DVI displays/projectors / Tested with DVI cables up to 25ft / mDP male to DVI female connector
  • - EASY TO USE: With no software or drivers required, the Mini DP to DVI converter works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like TB1/TB2 MacBooks with Mini DisplayPort
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link :
The long product name of StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link (MDP2DVIS)
More>>>
StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link:
The official description of StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DVI monitor to a single-mode DisplayPort output from your computer

The MDP2DVIS Mini DisplayPort to DVI Active Adapter (single-link) let's you connect your Mini DisplayPort video source (such as any of your MacBook® or Microsoft® Surface™ Pro devices with mDP) to a DVI-D display, including televisions and Apple Cinema Display HD, eliminating the expense of having to upgrade to a DisplayPort capable monitor.

Unlike passive video adapters, this Mini DisplayPort to DVI adapter offers an active conversion for use with any Mini DisplayPort output - ideal for graphics cards that are not capable of outputting multi-mode DP++ signals (e.g. ATI Eyefinity).

Supporting resolutions up to 1920x1200, this compact device provides a simple solution for adapting PC or Mac® Mini-DisplayPort output for DVI monitors, televisions or projectors.

The Mini DP to DVI adapter is compatible with Intel® Thunderbolt™, when connected directly to a supporting DisplayPort over Thunderbolt™ I/O port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link:
This short summary of the StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link, 0.12 m, Mini DisplayPort, DVI-D, Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link. Cable length: 0.12 m, Connector 1: Mini DisplayPort, Connector 2: DVI-D. Weight: 38 g, Width: 44 mm, Depth: 200 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 495 mm, Master (outer) case length: 339 mm, Master (outer) case height: 220 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.12 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
HDCP
Yes
HDCP version
1.3
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Product colour
Black
Jacket material
Low smoke zero halogen (LSZH)
Plug and Play
Yes
Converter type
Active video converter
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
0 - 70 °C
Weight & dimensions
Weight
38 g
Width
44 mm
Depth
200 mm
Height
20 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
19 mm
Package weight
47 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
495 mm
Master (outer) case length
339 mm
Master (outer) case height
220 mm
Products per master (outer) case
90 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)