location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to HDMI Adapter with USB Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2HDMIUSBA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840330 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:35:58
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com MDP2HDMIUSBA user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.68 m
  • - HDMI + USB Straight Female
  • - Mini DisplayPort Straight Male
  • - 1920 x 1200 pixels
  • - White
  • - 1 pc(s)
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio :
The long product name of StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio - Mini DP to HDMI
More>>>
StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio:
The official description of StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI display to a Mini-DisplayPort source with audio

The MDP2HDMIUSBA Mini DisplayPort with USB Audio to HDMI Adapter offers a cost-effective HDMI with audio to Mini DisplayPort link, letting you connect an HDMI-capable HDTV to a device with a Mini DisplayPort output, while saving the expense of upgrading the TV for compatibility. The Mini DisplayPort adapter is the perfect accessory for any of your Microsoft Surface Pro devices with mDP.

Simply plug in the USB and Mini DisplayPort connectors to a PC or Mac and the HDMI connector to an HDMI television/monitor. 2-Channel analog audio will pass through to the HDMI connection, delivering sound to the display side, with the convenience of one HDMI cable.

MDP2HDMIUSBA is a passive adapter that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Mini DisplayPort video and USB audio pass-through to one HDMI cable allows you to take advantage of your Audio/Video devices with less clutter
- MDP2HDMIUSBA is ideal for PCs and Mac computers equipped with Mini DisplayPort ports

Short summary description StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio:
This short summary of the StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio, 0.68 m, HDMI + USB, Mini DisplayPort, Female, Male, Straight

Long summary description StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to HDMI Adapter with USB Audio. Cable length: 0.68 m, Connector 1: HDMI + USB, Connector 2: Mini DisplayPort. Sustainability certificates: RoHS. Weight: 90 g, Width: 56 mm, Depth: 762 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Material: Plastic

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Power source
USB
Cable length *
0.68 m
Connector 1 *
HDMI + USB
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Female
Connector 2 gender *
Male
HDMI version
1.3b
DisplayPort version
1.1a
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
White
Plug and Play
Yes
Converter type
Passive video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 70 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
90 g
Width
56 mm
Depth
762 mm
Height
10 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
16 mm
Package weight
90 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Material
Plastic
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)