location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 1620W WIRELESS TELEVIEWER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1620W WIRELESS TELEVIEWER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12953
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 1620W WIRELESS TELEVIEWER :
The long product name of Trust 1620W WIRELESS TELEVIEWER. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1620W WIRELESS TELEVIEWER
More>>>
Trust 1620W WIRELESS TELEVIEWER:
The official description of Trust 1620W WIRELESS TELEVIEWER as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All in one PC to TV wireless converter set
3 in 1 system: PC to TV, wireless PC to TV and wireless video transmission
Converts VGA signal without any driver to a composite or s-video signal
Supports VGA resolution up to 1600x1200, no drivers needed
Useful controls like position, zoom, video source, mute and power
Perfect for DVD viewing, presentations, games and many other applications

Short summary description Trust 1620W WIRELESS TELEVIEWER:
This short summary of the Trust 1620W WIRELESS TELEVIEWER data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 1620W WIRELESS TELEVIEWER, 173 x 124 x 25 mm, 2.4 - 2.485 MHz

Long summary description Trust 1620W WIRELESS TELEVIEWER:
This is an auto-generated long summary of Trust 1620W WIRELESS TELEVIEWER based on the first three specs of the first five spec groups.

Trust 1620W WIRELESS TELEVIEWER. Dimensions (WxDxH): 173 x 124 x 25 mm, Frequency range: 2.4 - 2.485 MHz

Other features
Dimensions (WxDxH)
173 x 124 x 25 mm
Other features
Frequency range
2.4 - 2.485 MHz
Brand Image Product code Product Stock Price from
Trust COMBI TV-PC POP VIEW Trust COMBI TV-PC POP VIEW
(show image)
13684 COMBI TV-PC POP VIEW 0.00
(excl. VAT)
0 (incl. VAT)