location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust COMBI TV-PC POP VIEW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COMBI TV-PC POP VIEW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13684
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust COMBI TV-PC POP VIEW :
The long product name of Trust COMBI TV-PC POP VIEW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COMBI TV-PC POP VIEW
More>>>
Trust COMBI TV-PC POP VIEW:
The official description of Trust COMBI TV-PC POP VIEW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Watch TV full screen on your monitor
Work with your PC and watch TV/Video/DVD in a window at the same time (Picture On Picture)
Selectable size and location for POP TV window
Clear multi language OSD menu with variety of controls and settings
Including full function remote control
Stand alone solution, no PC required

Short summary description Trust COMBI TV-PC POP VIEW:
This short summary of the Trust COMBI TV-PC POP VIEW data-sheet is auto-generated and uses the product title and the first six key specs.

Trust COMBI TV-PC POP VIEW, 40 x 200 x 150 mm

Long summary description Trust COMBI TV-PC POP VIEW:
This is an auto-generated long summary of Trust COMBI TV-PC POP VIEW based on the first three specs of the first five spec groups.

Trust COMBI TV-PC POP VIEW. Dimensions (WxDxH): 40 x 200 x 150 mm

Other features
Dimensions (WxDxH)
40 x 200 x 150 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:52:47
Uk has collected 2 expert reviews for Trust COMBI TV-PC POP VIEW but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
metku.net
Updated:
2017-03-01 10:52:47
Foreword When I initially received the package, I wasnt all that sure what this thing exactly does. Actually, I have never heard of a thing like this before. But simply put, this is a device that receives a TV-signal (PAL B/G or SECAM B/G) and outputs...
0%
Brand Image Product code Product Stock Price from
Trust 1620W WIRELESS TELEVIEWER Trust 1620W WIRELESS TELEVIEWER
(show image)
12953 1620W WIRELESS TELEVIEWER 0.00
(excl. VAT)
0 (incl. VAT)