location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust USB2 AUDIO/VIDEO EDITOR video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2 AUDIO/VIDEO EDITOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13991
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust USB2 AUDIO/VIDEO EDITOR video capturing device :
The long product name of Trust USB2 AUDIO/VIDEO EDITOR video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2 AUDIO/VIDEO EDITOR
More>>>
Trust USB2 AUDIO/VIDEO EDITOR video capturing device:
The official description of Trust USB2 AUDIO/VIDEO EDITOR video capturing device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External USB 2.0 audio/video capture device to convert your PC into a professional video editing system
USB 2.0 for high speed video signal transfer and easy Plug & Play installation without opening the PC
Suitable to connect various video sources such as a video camera, DVD player or VCR to your notebook or PC
Including video editing software to create your own movie with various special audio/video effects
Watch video/DVD full screen on your monitor or in a window whilst working on your PC

Short summary description Trust USB2 AUDIO/VIDEO EDITOR video capturing device:
This short summary of the Trust USB2 AUDIO/VIDEO EDITOR video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Trust USB2 AUDIO/VIDEO EDITOR, 720 x 576 pixels, 64 MB, 0.08 GB, 32 x 55 x 115 mm

Long summary description Trust USB2 AUDIO/VIDEO EDITOR video capturing device:
This is an auto-generated long summary of Trust USB2 AUDIO/VIDEO EDITOR video capturing device based on the first three specs of the first five spec groups.

Trust USB2 AUDIO/VIDEO EDITOR. Video capture resolution (max): 720 x 576 pixels. Minimum RAM: 64 MB, Minimum storage drive space: 0.08 GB. Dimensions (WxDxH): 32 x 55 x 115 mm

Performance
Video capture resolution (max)
720 x 576 pixels
System requirements
Minimum RAM
64 MB
Minimum storage drive space
0.08 GB
Other features
Dimensions (WxDxH)
32 x 55 x 115 mm