location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Type B IEEE 1394 interface card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type B IEEE 1394 interface card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C823723
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:28:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Type B IEEE 1394 interface card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - MiniSlot
  • - 400 Mbit/s
Long product name Epson Type B IEEE 1394 interface card :
The long product name of Epson Type B IEEE 1394 interface card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 1394 Internal Interface Card for Stylus Color 980/980N
More>>>
Epson Type B IEEE 1394 interface card:
The official description of Epson Type B IEEE 1394 interface card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This interface fits into the printers optional interface slot and allows the printer to be connected to a computer using IEEE 1394 (FireWire).
This interface card provides up to a 400 Mpbs data transfer rate between your computer and printer. It features automatic configuration and eliminates the need to turn off or restart the computer when attaching a new device.

Short summary description Epson Type B IEEE 1394 interface card:
This short summary of the Epson Type B IEEE 1394 interface card data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Type B IEEE 1394 interface card, Wired, MiniSlot, 400 Mbit/s

Long summary description Epson Type B IEEE 1394 interface card:
This is an auto-generated long summary of Epson Type B IEEE 1394 interface card based on the first three specs of the first five spec groups.

Epson Type B IEEE 1394 interface card. Connectivity technology: Wired, Host interface: MiniSlot. Maximum data transfer rate: 400 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
MiniSlot
Network
Maximum data transfer rate *
400 Mbit/s
Design
Country of origin
Japan
Weight & dimensions
Weight
550 g
Packaging data
Package width
170 mm
Package depth
190 mm
Package height
75 mm
Package weight
600 g
Other features
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)