location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C473001BC
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 9600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - 448 x 1608 mm
  • - USB port
Long product name Epson Stylus Pro 9600 :
The long product name of Epson Stylus Pro 9600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Pro 9600 Series Photographic Dye™ Ink
More>>>
Epson Stylus Pro 9600:
The official description of Epson Stylus Pro 9600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-44" wide format printer
-Maximum resolution 2880 x 1440 dpi
-4 picoliter droplet size
-Available with 7-color Epson UltraChrome Inks
-or 6-color Epson Photographic Dye Inks

The world's most desirable photographic printers

Welcome to the most desirable photographic printers ever produced by Epson - the all-new Epson Stylus® Pro 9600 Series. Designed in collaboration with some of the world's best-known photographers and printmakers, Epson created the next generation of 24-inch and 44-inch photographic printers that will produce some of the world's most exciting photographic prints.

Representing advancements in ink, print head and printer engine design, the professional level Epson Stylus Pro 9600 Series incorporates technologies that have never before been available to printing professionals.

A true milestone in high-tech pigmented ink technology - Epson UltraChrome™ Ink can produce color prints with a color gamut approaching today's standard dye ink technologies. And for the first time, produce great looking black and white photography capable of satisfying demanding black and white photographers.

Taking full advantage of Epson UltraChrome Ink technology, Epson created a brand new Micro Piezo DX3™ print head able to produce an astonishing resolution of 2,880 x 1,440 dpi. Designed specifically to handle seven color printing, Epson's most advanced print head will ensure a level of photographic quality that must been seen to be believed.

Combined with the choice of an award-winning Epson Photographic Dye™ Ink, these new printers can produce color prints with a color gamut exceeding other standard dye ink technologies.

Integrating all this technology together is a brand new printer engine design, capable of handling virtually any media type up to 44-inch wide. Incorporating innovative ideas in a wide format print engine such as true BorderFree™ printing, intelligent high-capacity ink systems, easy loading ink and media, and fast print speeds, the all new Epson Stylus Pro 9600 printers will become the workhorse of any creative professional.

Backed by one of the most comprehensive warranty programs in the industry, the Epson Stylus Pro 9600 comes with toll-free technical support, Monday through Friday, and usually next-business-day on-site service for a year, so you can be confident we'll be there when you need us.

With the introduction of the Epson Stylus Pro 9600, Epson has once again set the standard for professional level photographic printing. Never before have creative professionals had such a powerful tool allowing them to produce their vision without compromise. Whether for your own enjoyment or for resale, photographic prints produced by this breakthrough printing technology will forever change your perception of digital printmaking.

Short summary description Epson Stylus Pro 9600:
This short summary of the Epson Stylus Pro 9600 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9600, 2880 x 1440 DPI, 6 ft2/hr, 8 ft2/hr, 20,000 - 360 x 360, 448 x 1608 mm, 44", 6"

Long summary description Epson Stylus Pro 9600:
This is an auto-generated long summary of Epson Stylus Pro 9600 based on the first three specs of the first five spec groups.

Epson Stylus Pro 9600. Maximum resolution: 2880 x 1440 DPI, Print speed (best quality): 6 ft2/hr, Print speed (normal quality): 8 ft2/hr. Maximum print size: 448 x 1608 mm, Media types supported: 44", 6", Media thickness: 12 - 1.5 mm. USB connector: USB Type-A. Internal memory: 64 MB, Country of origin: Japan. Power supply: 55 W, Power consumption (typical): 55 W

Printing
Print head nozzles
96 x 7
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
7
Print speed (best quality)
6 ft2/hr
Print speed (normal quality)
8 ft2/hr
Print cartridge volume (metric)
20,000 - 360 x 360
Paper handling
Media types supported
44", 6"
Maximum print size *
448 x 1608 mm
Media thickness
12 - 1.5 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Internal memory
64 MB
Country of origin
Japan
Power
Power supply
55 W
Power consumption (typical)
55 W
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operational conditions
Maximum operating temperature range (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
Yes
Compatible operating systems
Macintosh OS 8.5.1 through 9.x Mac OS X v 10.2.4; Windows 95, 98, Me, NT 4.0, 2000, XP
Packaging data
Package width
820 mm
Package depth
1880 mm
Package height
845 mm
Package weight
133 kg
Other features
Minimum system requirements
Macintosh OS 8.5.1 Mac OS X v 10.2.4 Windows 95, 98, Me, NT 4.0, 2000, XP
Configuration management description
Dual Photo-K, Photo-K + Light-K, Matte-K + Light-K, Dual Matte -K
Ink drop
110
Safety
UL1950 D3, CSA 22.2 950 D3; EMI: FCC 15 B B, CSA C108.8 B
Print speed (black, normal quality, A4/US Letter)
16 ppm
Logistics data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:48:06
Uk has collected 2 expert reviews for Epson Stylus Pro 9600 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 07:48:06
Vincent Oliver 1st May 2002 Epson is not a company that sits back and rests on its laurels. Hard on the heels of two major printer launches (Epson Stylus Photo 950 and Epson Stylus 2100), comes another double whammy announcement in the form of two la...
0%
luminous-landscape.com
Updated:
2015-01-01 09:58:00
Pigment Inkjet Printing Comes of Age A Review of the New Epson Stylus Pro 9600 Printer and of Epsons New UltraChrome Inks By: Alain Briot Alain Briot is one of the most successful landscape photographers working in the American Southwest today. His wo...
0%