location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT1000XLI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT1000XLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304340270 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:55:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 1 kVA 1000 W
  • - Waveform: Sine
  • - 12 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 48 V
  • - Rackmount/Tower Black
Warranty: 3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s) :
The long product name of APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SRT 1000VA 230V
More>>>
APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s):
The official description of APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High density, double-conversion on-line power protection with scalable runtime

A versatile UPS developed for the harshest power conditions in the world.

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Short summary description APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s):
This short summary of the APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT1000XLI, Double-conversion (Online), 1 kVA, 1000 W, Sine, 220 V, 240 V

Long summary description APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s):
This is an auto-generated long summary of APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRT1000XLI. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 12 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Typical backup time at full load: 8 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 85 mm, Depth: 505 mm, Height: 432 mm

Brand Image Product code Product Stock Price from
APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA APC SRT48BP uninterruptible power supply (UPS) 1.5 kVA
(show image)
SRT48BP SRT48BP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)