"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78" "","","85180808","","APC","SRT1000XLI","85180808","0731304340270|731304340270","Uninterruptible Power Supplies (UPSs)","817","","","SRT1000XLI","20240805155552","ICECAT","1","237800","https://images.icecat.biz/img/gallery/70445695_3970966117.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/70445695_3970966117.jpg","https://images.icecat.biz/img/gallery_mediums/70445695_3970966117.jpg","https://images.icecat.biz/img/gallery_thumbs/70445695_3970966117.jpg","","","APC SRT1000XLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 12 AC outlet(s)","Smart-UPS SRT 1000VA 230V","APC SRT1000XLI, Double-conversion (Online), 1 kVA, 1000 W, Sine, 220 V, 240 V","APC SRT1000XLI. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 12 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Typical backup time at full load: 8 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 85 mm, Depth: 505 mm, Height: 432 mm","High density, double-conversion on-line power protection with scalable runtime\n\n A versatile UPS developed for the harshest power conditions in the world.\n\nSmart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.","https://images.icecat.biz/img/gallery/70445695_3970966117.jpg|https://images.icecat.biz/img/gallery/85180808_8573054660.jpg|https://images.icecat.biz/img/gallery/85180808_2403003164.jpg|https://images.icecat.biz/img/gallery/85180808_3434522834.jpg|https://images.icecat.biz/img/gallery/3db8baabbc6760a0c4a03dbe0dd2c55d.jpg|https://images.icecat.biz/img/gallery/078f7e3a4a519bae7f596acb07356830.jpg|https://images.icecat.biz/img/gallery/70533426_4262983951.jpg|https://images.icecat.biz/img/gallery/70533426_6221972332.jpg|https://images.icecat.biz/img/gallery/70533426_0798659947.jpg","1500x1500|4912x7360|1036x2000|1600x913|791x791|528x359|467x466|271x273|467x466","||||||||","","","","","https://www.youtube.com/embed/-Su0gX34OBU|https://www.youtube.com/embed/3XiF8ENDBgc|https://www.youtube.com/embed/8HHX-F5pSds|https://www.youtube.com/embed/IHacz-G1Ud8|https://www.youtube.com/embed/sn619GomN0o","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 1 kVA","Output power: 1000 W","Waveform: Sine","Input operation voltage (min): 220 V","Input operation voltage (max): 240 V","Input frequency: 40/70 Hz","Output operation voltage (min): 50 V","Output operation voltage (max): 240 V","Output frequency: 50/60 Hz","Surge energy rating: 432 J","Crest factor: 3:1","ECO mode: Yes","Emergency Power Off (EPO): Yes","Output voltage Total Harmonic Distortion (THD): 2%","Noise level: 50 dB","Audible alarm(s): Yes","Audible alarm modes: Alarm when on battery, Battery replacement","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 12 AC outlet(s)","USB port: Yes","Serial interface: Yes","Serial interface type: RJ-45","Serial ports quantity: 1","SmartSlot: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery voltage: 48 V","Typical backup time at full load: 8 min","Typical backup time at half load: 21 min","Battery life (max): 5 year(s)","Battery recharge time: 3 h","Hot-swap battery: Yes","Automatic battery test: Yes","Cold start: Yes","Design","Form factor: Rackmount/Tower","Product colour: Black","Rack capacity: 2U","Cable length: 1.8 m","Cooling type: Active","Built-in fan: Yes","Display type: LCD","LED indicators: Yes","International Protection (IP) code: IP20","Certification: CE, EAC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Operating relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 15240 m","Technical details","Sustainability certificates: Green Premium","Compliance certificates: CE","Weight & dimensions","Width: 85 mm","Depth: 505 mm","Height: 432 mm","Weight: 20.5 kg","Battery width: 59.4 cm","Battery depth: 74.9 cm","Battery height: 24.6 cm","Battery weight: 29.6 kg","Packaging data","Cables included: USB cable","Quick installation guide: Yes","Logistics data","Harmonized System (HS) code: 85078000","Other features","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Technical details","Sustainability compliance: Yes"