location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN819EA#ABF*2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon II Dual-Core P360 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR2-SDRAM 1333 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Radeon HD 4200
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 4 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium :
The long product name of HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II Dual-Core P360 (2.3GHz, 1MB L2), 15.6" HD LED (1366 x 768), 3GB DDR3 SDRAM, 320GB 5400 rpm SATA II, DVD+/-RW Super Multi DL LightScribe, ATI Mobility Radeon HD 4200, 2 MP Webcam, 802.11b/g/n, Bluetooth 3.0 + HS, Windows 7 Home Premium 64
More>>>
HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:
The official description of HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expect excellent performance with the latest VISION Pro Technology from AMD, HDMI port, bright 39,6 cm (15.6") diagonal HD display, wireless support and 2 MP webcam that’s all packed into the professionally-designed HP 625 Notebook PC

Features

- Bright, energy-efficient 39,6 cm (15.6") diagonal, LED-backlit HD display features HP’s Panel Protection System, protecting it from scruffs and scratches, especially when on the move.
- Get down to work with word processing, spreadsheets and presentation tools with included trial version of Corel® Home Office software suite.
- Display high-definition video and audio when connecting your notebook PC to an external monitor or HD TV.
- Get face-to-face in meetings or with friends using the built-in 2 MP webcam and microphone.
- Wireless connectivity options include Wi-Fi CERTIFIED™ WLAN and Bluetooth®.
- Recharge the battery up to 90% in 90 minutes with HP Fast Charge.
- Maintain PC performance and resolve problems thanks to the automated HP Support Assistant.

Short summary description HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:
This short summary of the HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625, AMD Athlon II Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:
This is an auto-generated long summary of HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP 625. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 2.49 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Dual-Core
Processor model *
P360
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
1
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
371.8 mm
Depth
249.6 mm
Height (front)
2.75 cm
Weight *
2.49 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 13:50:27
Uk has collected 12 expert reviews for HP 625 AMD Athlon II Dual-Core P360 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-08-17 13:50:27
HP is one of the world's best-selling laptop manufacturers and the 625 belongs to its business range. Boasting a wealth of features, if slightly underwhelming performance, this is a great machine for the corporate or home user after sheer functionality...
Good Good business features, Usability...
Bad Average performance, No numeric keypad, No Gigabit Ethernet...
70%
notebookcheck.net
Updated:
2011-08-17 13:50:27
In this test we would like to focus the attention on the core competencies of the HP 625. The Athlon II P320 2 x 2.10 GHz doesn't have to be criticised in great detail due to its weak performance, since we are already familiar with it from previous tests...
Good Matte TFT, ExpressCard34, Stable Chassis, Little heat dissipation, Decent battery life...
Bad Imprecise typing feeling, Mouse buttons with bad feedback, Comparatively weak performance, Low contrast TFT...
Bottom line HP 625 With Athlon II P320 from 350 EurosHewlett Packard provides a 15.6 inch notebook with basic business functionality with the HP 625. The matte TFT, the stable chassis, the good key layout, and the low noise and heat emissions, speak in favor of offic...
80%