HP logo

HP LE1901w 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
374447
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP LE1901w 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

HP LE1901w 19-inch Widescreen LCD Monitor, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description HP LE1901w 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

HP LE1901w 19-inch Widescreen LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.