location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ503D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ503D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 1500 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 37.5–150
  • - Focus: Manual
  • - 1 W
  • - 250 W
Long product name Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600) :
The long product name of Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ503D- 0.55" DDR SVGA DMD DLP, 1280 x 1024, 1500 ANSI
More>>>
Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):
The official description of Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic PJ503D packs an impressive 1500 lumens in just 2.6kg. This full-featured projector is light, bright and affordable without compromising on quality. With its DLP technology, a contrast ratio of 2000:1 and native SVGA resolution (up to 1280 x 1024 compressed), you’ll be impressed by the rich, saturated colours and crystal-clear images.
Support of worldwide video signal standards (PAL, SECAM and NTSC) and HDTV (720p and 1080i) plus digital keystone correction and various video inputs provide exceptional versatility. The Eco-mode function even extends your lamp life and reduces the noise output to just 27dB which makes it also perfect for home video usage. The PJ503D is the perfect choice for professionals, classroom applications and home users who have a tight budget and expect a versatile and solid projector for data and also video applications.

Bright in virtually any setting with 1500 lumens
Packs 1500 ANSI lumens in just 2.6kg the PJ503D provides sufficient brightness for most commercial or home environments.

SVGA native resolution and up to SXGA compressed
Native SVGA 800 x 600 resolution, compressed SXGA 1280 x 1024.

DLP® technology with 5-segment colour wheel
Stunning all-digital clarity with life-like colour, sharp graphics and outstanding video. And the sophisticated 5-segment colour (RGBWY) wheel provides even better colour accuracy than standard DLP projectors with a 4-segment colour wheel.

Easy set-up
The PJ503D comes with a fair selection of electronic features with ease the setup process. Whether it is the electronic keystone correction for maintaining a squared image or quickly selecting one of the 7 preset modes for different environment usages or the automatic signal detection - this projector will make your life easy.

Supports HD signals including 720p and 1080i
Capable of displaying HDTV signals as well as other video and data sources.

Solid product quality
Despite the low price the PJ503D is amazingly well designed and manufactured. Experience the solid silver buttons, the robust casing, the intuitive menu and other details.

Eco mode extends lamp life
Extend the life of your lamp up to 3000 hours² while reducing to an almost unnoticeable 27dbA.

Short summary description Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):
This short summary of the Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ503D, 1500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 37.5–150, 30 - 100 kHz

Long summary description Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Viewsonic PJ503D. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 160 W. Focus: Manual, Focal length range: 22.2 mm. Analog signal format system: NTSC 4.43, NTSC M, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:54:26
Uk has collected 1 expert review for Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 12:54:26
If all you need is a simple projector for carrying from room-to-room for the odd PowerPoint presentation, ViewSonicfs DLP PJ503D will probably suit your needs. Its native resolution of 800x600 isnft very high, but itfs not very expensive. In fact, i...
80%