location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0808T video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0808T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0808T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777156
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0808T video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects any of 8 Cat 5 A/V inputs to any of 8 Cat 5 A/V outputs in combination with ATEN VE500/VE300 A/V Over Cat 5 Extender system
  • - Long signal range – supports up to 300 meters between VE500T/VE300T transmitters and VE500R/VE500RQ/ VE300R/VE300RQ receivers
  • - Easily switch between multiple sources and multiple displays
  • - Local Operation:
  • - • Front panel LCD display and pushbuttons
  • - • Serial controller
  • - Remote Operation:
  • - • Browser Graphical User Interface (GUI)
  • - • Telnet
  • - Supports additional local input and local display – provides an extra input / output source
  • - Built-in bi-directional RS-232 serial port for high-end system control
  • - Supports Video Quality – up to 1920 x 1200@60Hz; DDC2B
  • - Supports stereo and balanced audio
  • - Automatic and adjustable video and audio quality
  • - Independent switching of audio and video sources – any audio source can be connected to any video source for output flexibility
  • - Firmware upgradeable
  • - Rack Mountable
  • - * Note: The VM0808T AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN VM0808T video switch VGA :
The long product name of ATEN VM0808T video switch VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x8 Cat 5 VGA/Audio Matrix Switch
More>>>
ATEN VM0808T video switch VGA:
The official description of ATEN VM0808T video switch VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VanCryst™ Media Matrix Solution is a combination of the VM0808T 8 x 8 Cat 5 A/V Matrix Switch and the VE500 / VE300 A/V Over Cat 5 Extender. The VM0808T is a Matrix Switch that uses VE500/VE300 extenders to route and distribute audio, video, and RS-232 signals over distances of up to 300 meters with 1280x1024 video resolutions

The VM0808T can receive data from up to 8+1 audio/video sources and transmit data to up to 8+1 audio/video displays. The VM0808T offers several convenient ways to access and control the source devices: locally, with front panel pushbuttons and an RS-232/ RS-485/RS-422 serial port; and remotely, over the Internet with a browser-based web page interface.

The Media Matrix Solution is an ideal solution when long runs to the A/V output locations are required, and where versatility and security are essential. The VM0808T is designed for deployment in environments that involve routing video signals such as those found in casinos, transportation and logistics centers, traffic control centers, port security facilities, industrial supervision settings, etc.

Short summary description ATEN VM0808T video switch VGA:
This short summary of the ATEN VM0808T video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM0808T, VGA, Metal, Black, 300 m, 1920 x 1200 (WUXGA), 17 W

Long summary description ATEN VM0808T video switch VGA:
This is an auto-generated long summary of ATEN VM0808T video switch VGA based on the first three specs of the first five spec groups.

ATEN VM0808T. Video port type: VGA. Material: Metal, Product colour: Black, Maximum operating distance: 300 m. Power consumption (typical): 17 W, Power requirements: 110 - 220V. Certification: Windows7. Weight: 3.5 kg, Dimensions (WxDxH): 253 x 432 x 44 mm

Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
2
RS-232 ports
2
Features
Material
Metal
Product colour
Black
Maximum operating distance
300 m
Supported graphics resolutions
1920 x 1200 (WUXGA)
Full HD
Yes
LED indicators
Yes
Power
Power consumption (typical)
17 W
Power requirements
110 - 220V
Certificates
Certification
Windows7
Weight & dimensions
Weight
3.5 kg
Dimensions (WxDxH)
253 x 432 x 44 mm
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VS0202 video switch VGA ATEN VS0202 video switch VGA
(show image)
VS0202 VS0202 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0404H video switch HDMI ATEN VM0404H video switch HDMI
(show image)
VM0404H VM0404H 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)