location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Macro Domino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Macro Domino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53327 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446533277
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 12:28:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Macro Domino
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum number of players: 1
  • - Recommended age group: Preschool
  • - Recommended age (min): 1 yr(s)
  • - Multicolour
  • - Material: Wood
Long product name Goula Macro Domino :
The long product name of Goula Macro Domino. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Macro Domino, 1+
More>>>
Goula Macro Domino:
The official description of Goula Macro Domino as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goula is the trustworthy brand that combines the fun of playing with child development in a responsible and sustainable way.

Short summary description Goula Macro Domino:
This short summary of the Goula Macro Domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Macro Domino, Preschool, Wood, Boy/Girl, 1 yr(s), Multicolour, China

Long summary description Goula Macro Domino:
This is an auto-generated long summary of Goula Macro Domino based on the first three specs of the first five spec groups.

Goula Macro Domino. Recommended age group: Preschool, Material: Wood, Suggested gender: Boy/Girl. Weight: 800 g. Package width: 255 mm, Package depth: 75 mm, Package height: 240 mm. Pallet gross height: 111 cm, Pallet gross weight: 199.8 kg, Master (outer) cases per pallet: 12 pc(s)