location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTRIDGE MAGENTA STYLUS COLOR 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13020126
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
Long product name Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original :
The long product name of Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Ink Cartridge for Stylus Color 3000.
More>>>
Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original:
The official description of Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.
Compatible Main Units -Stylus Color 3000.

Short summary description Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original:
This short summary of the Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CARTRIDGE MAGENTA STYLUS COLOR 3000, Magenta, Pigment-based ink

Long summary description Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original:
This is an auto-generated long summary of Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original based on the first three specs of the first five spec groups.

Epson CARTRIDGE MAGENTA STYLUS COLOR 3000. Colour ink type: Pigment-based ink, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Weight & dimensions
Width
145 mm
Depth
110 mm
Height
28 mm
Weight
210 g
Brand Image Product code Product Stock Price from
Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta
(show image)
S020126 Inktcartridge C13S020126 rood 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta
(show image)
C13SO20126 Inktcartridge C13S020126 rood 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Magenta S020126 Epson Singlepack Magenta S020126
(show image)
C13S020126 Singlepack Magenta S020126 0.00
(excl. VAT)
0 (incl. VAT)