Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge C13S020126 rood Original Magenta

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge C13S020126 rood
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S020126
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30132
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Inktcartridge C13S020126 rood Original Magenta :
The short editorial description of Epson Inktcartridge C13S020126 rood Original Magenta

Magenta Ink Cartridge for Stylus Color 3000.
More>>>
Epson Inktcartridge C13S020126 rood Original Magenta:
The official marketing text of Epson Inktcartridge C13S020126 rood Original Magenta as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.
Compatible Main Units -Stylus Color 3000.

Short summary description Epson Inktcartridge C13S020126 rood Original Magenta:
This short summary of the Epson Inktcartridge C13S020126 rood Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Inktcartridge C13S020126 rood, Original, Pigment-based ink, Magenta, 145 mm, 110 mm, 28 mm

Long summary description Epson Inktcartridge C13S020126 rood Original Magenta:
This is an auto-generated long summary of Epson Inktcartridge C13S020126 rood Original Magenta based on the first three specs of the first five spec groups.

Epson Inktcartridge C13S020126 rood. Type: Original, Ink type: Pigment-based ink, Printing colours: Magenta. Width: 145 mm, Depth: 110 mm, Height: 28 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
145 mm
Depth
The distance from the front to the back of something.
110 mm
Height
The measurement of the product from head to foot or from base to top.
28 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Country Distributor
Nederland 1 distributor(s)
Chile 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X