location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22071
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black :
The long product name of Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon BCI-21 Ink Cartridge ( Black ) for BJC-2000/2100/4000/5000/5500, S100
More>>>
Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black:
The official description of Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty

Short summary description Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black:
This short summary of the Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30, Black, Pigment-based ink

Long summary description Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black:
This is an auto-generated long summary of Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
225 pages per month
Brand Image Product code Product Stock Price from
Greenman C21B ink cartridge 1 pc(s) Black Greenman C21B ink cartridge 1 pc(s) Black
(show image)
C21B C21B 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-21 ink cartridge Original Cyan, Magenta, Yellow Canon BCI-21 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0955A002 BCI-21 0.00
(excl. VAT)
0 (incl. VAT)
Canon Inktcartridge BCI-21 refill ink cartridge Original Black Canon Inktcartridge BCI-21 refill ink cartridge Original Black
(show image)
CAN22093A Inktcartridge BCI-21 refill 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21 BK INK TANK BLACK ink cartridge Original Canon BCI21 BK INK TANK BLACK ink cartridge Original
(show image)
0954A368 BCI21 BK INK TANK BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-21 c 100sh SECU ink cartridge Original Canon BCI-21 c 100sh SECU ink cartridge Original
(show image)
0955A350 BCI-21 c 100sh SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21 BK INK TANK BLACK ink cartridge Original Canon BCI21 BK INK TANK BLACK ink cartridge Original
(show image)
0954A372 BCI21 BK INK TANK BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21 C INK TANK COLOR ink cartridge Original Canon BCI21 C INK TANK COLOR ink cartridge Original
(show image)
0955A348 BCI21 C INK TANK COLOR 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-21 ink cartridge Original Black Canon BCI-21 ink cartridge Original Black
(show image)
0954A002 BCI-21 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21B INK TANK BLACK ink cartridge Original Canon BCI21B INK TANK BLACK ink cartridge Original
(show image)
F47-0731300 BCI21B INK TANK BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21C INK TANK COLOR ink cartridge Original Canon BCI21C INK TANK COLOR ink cartridge Original
(show image)
F47-0741310 BCI21C INK TANK COLOR 0.00
(excl. VAT)
0 (incl. VAT)