location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI21 C INK TANK COLOR ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI21 C INK TANK COLOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0955A348
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BCI21 C INK TANK COLOR ink cartridge Original :
The long product name of Canon BCI21 C INK TANK COLOR ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI21 C INK TANK COLOR F BJC2000 4XXX 5XXX BLISTER NS (MSD)
More>>>
Canon BCI21 C INK TANK COLOR ink cartridge Original:
The official description of Canon BCI21 C INK TANK COLOR ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon BCI21C is the color ink tank that fits inside the BC21e print head. The tank contains cyan, magenta and yellow ink and lasts for approximately 100 pages at 7.5% coverage of each color.

Short summary description Canon BCI21 C INK TANK COLOR ink cartridge Original:
This short summary of the Canon BCI21 C INK TANK COLOR ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI21 C INK TANK COLOR, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 100 pages per month

Long summary description Canon BCI21 C INK TANK COLOR ink cartridge Original:
This is an auto-generated long summary of Canon BCI21 C INK TANK COLOR ink cartridge Original based on the first three specs of the first five spec groups.

Canon BCI21 C INK TANK COLOR. Type: Original, Print technology: Inkjet printing. Maximum duty cycle: 100 pages per month

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
100 pages per month
Brand Image Product code Product Stock Price from
Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black Canon INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 ink cartridge Original Black
(show image)
CAN22071 INKTCARTRIDGE BCI-21BK ZWART BJC4000 BJC5500 MP C30 0.00
(excl. VAT)
0 (incl. VAT)
Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original Canon INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 ink cartridge Original
(show image)
CAN22072 INKTCARTRIDGE BCI-21 COLOR BJC4000 BJC5500 MP C30 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-21 c 100sh SECU ink cartridge Original Canon BCI-21 c 100sh SECU ink cartridge Original
(show image)
0955A350 BCI-21 c 100sh SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI21C INK TANK COLOR ink cartridge Original Canon BCI21C INK TANK COLOR ink cartridge Original
(show image)
F47-0741310 BCI21C INK TANK COLOR 0.00
(excl. VAT)
0 (incl. VAT)