location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9400 (Photo Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9400 (Photo Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C595011A2
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 9400 (Photo Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 x 720 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port
Warranty: 1 year on-site repair
Long product name Epson Stylus Pro 9400 (Photo Black) :
The long product name of Epson Stylus Pro 9400 (Photo Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 7400 44 "(B0+) / 1440 x 720dpi / 128MB / USB 2.0, IEEE 1394 (FireWire)
More>>>
Epson Stylus Pro 9400 (Photo Black):
The official description of Epson Stylus Pro 9400 (Photo Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High productivity large format printing

If you are looking for a high speed, professional in-house colour printer, look no further. We have combined our advanced Epson UltraChromeTM ink technology and the very latest print technologies to give you everything you need, and more.

Our new Epson Stylus Pro 9400 uses a 4-colour Epson UltraChromeTM ink set to give you high speed and high quality along with unmatched flexibility, reliability and repeatability. With support for a wide range of media from A4 up to B0+, the Epson Stylus Pro range is ideal for applications from POS materials and 2D/3D CAD drawings to producing detailed GIS maps and architectural designs. And because we have made the range easy to use, you don't have to bean expert to get the very best from your printer with minimum effort and low running costs.

Take total control of your wide format printing with our 44” Epson Stylus Pro 9400 . Giving you a high level of productivity with all of the quality you expect from Epson technology, it is ideal for use in POS, CAD, GIS and even mask making applications. You can rely on professional quality results every time on the widest range of media - through the Epson UltraChromeTMink system and its dual CMYK ink configuration.

Designed for speed and quality

You can be sure of fast, professional results every time, with our advanced Epson Micro PiezoTM and Epson UltraMicro DotTM print system and its unique Variable-sized Droplet Technology. With impressive resolution up to 1440 x720dpi, you get accurate rendition of even the finest detail.

When it comes to breathing life into your images with vibrant and natural colour,our Epson UltraChromeTM4-colour ink setwith wide colour gamut gives you excellent colour reproduction. With the archival capabilities of the Epson UltraChrome ink set, you can create impressive results that will last a lifetime on virtually any type of matte media and selected glossy media.

At Epson, we know it's not just about the quality. Having a highly productive in-house print solution that is easy to useand won't let you down is just as important. With the Epson Stylus Pro range, you will quickly see a strong return on your investment and a reduction in your day-to-day print costs.

Built with you in mind

We know that corporate print solutions need to be fast, flexible and reliable without the need for continual supervision. We have provided large capacity ink cartridges to enable non-stop operation, so you can enhance productivity and stay ahead of your competition.

For our CAD and GIS customers,accurate, repeatable colour is very important. That's why the Epson StylusPro range creates high quality 2D and 3D visualisations, renderings and presentations on a wide range of media including board up to 1.5mm thick. And for precision line drawings, the image quality of the Epson Stylus Prorange is difficult to match.

Even for specialist requirements such as screen printing, the Epson Stylus Pro range prints on suitable transparent media with screen rulings up to 150 lpi to create perfect black & white masks.

Key Features

- Vivid colour from Epson UltraChromeTM 4-colour ink technology
- Highly reliable ink delivery with our pressurised ink cartridges
- High quality and high speed with our dual CMYK ink configuration
- Flexible media handling up to B0+ with manual sheet feed and roll feed
- Low cost per page with efficient Epson Variable-sized Droplet Technology
- Highly versatile, flexible and easy to use
- Gives you consistent high quality prints on a wide range of matte media
- Easy connection to USB 2.0 and IEEE 1394 (FireWire) ports (network card optional

Short summary description Epson Stylus Pro 9400 (Photo Black):
This short summary of the Epson Stylus Pro 9400 (Photo Black) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9400 (Photo Black), 1440 x 720 DPI, 26.4 m²/Hr (B0+), A0 (841 x 1189 mm), USB Type-A, 64 MB, 50 dB

Long summary description Epson Stylus Pro 9400 (Photo Black):
This is an auto-generated long summary of Epson Stylus Pro 9400 (Photo Black) based on the first three specs of the first five spec groups.

Epson Stylus Pro 9400 (Photo Black). Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 26.4 m²/Hr (B0+). Maximum print size: A0 (841 x 1189 mm). USB connector: USB Type-A. Internal memory: 64 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power consumption (standby): 6 W, Power consumption (typical): 50 W

Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
26.4 m²/Hr (B0+)
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Internal memory
64 MB
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power consumption (standby)
6 W
Power consumption (typical)
50 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS X, OS 9 Microsoft Windows 2000 / XP
Weight & dimensions
Dimensions (WxDxH)
1702 x 678 x 1196 mm
Weight
90 kg
Packaging data
Package width
820 mm
Package depth
1880 mm
Package height
870 mm
Package weight
125 kg
Logistics data
Products per pallet
2 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
189 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
189 cm