location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Manual paper cutter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual paper cutter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C815182
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946090993
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Manual paper cutter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cutter
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Country of origin: Japan
  • - Quantity per pack: 1
Long product name Epson Manual paper cutter :
The long product name of Epson Manual paper cutter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manual paper cutter
More>>>
Short summary description Epson Manual paper cutter:
This short summary of the Epson Manual paper cutter data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Manual paper cutter, Cutter, 1 pc(s)

Long summary description Epson Manual paper cutter:
This is an auto-generated long summary of Epson Manual paper cutter based on the first three specs of the first five spec groups.

Epson Manual paper cutter. Type: Cutter, Device compatibility: Inkjet printer, Brand compatibility: Epson, Compatibility: Stylus Pro: 10000, 10000CF, 10600 DYE, 10600CF, 10600UC, 9400 - 44" A0, 9450 - 44" B0, 9600, 9800.... Quantity per pack: 1 pc(s)

Features
Type *
Cutter
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
Stylus Pro: 10000, 10000CF, 10600 DYE, 10600CF, 10600UC, 9400 - 44" A0, 9450 - 44" B0, 9600, 9800 - 44" A0, 9880 - 44" B0+
Country of origin
Japan
Packaging data
Quantity per pack *
1 pc(s)
Package width
134 mm
Package depth
1287 mm
Package height
192 mm
Package weight
3.2 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)