location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RACKCONS2001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONS2001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839594 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1") 1600 x 1200 pixels 1000:1
  • - Mean time between failures (MTBF): 60000 h
  • - Black
Warranty: 2-year warranty and free lifetime technical support
Long product name StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black :
The long product name of StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U 20" High Resolution Folding Rack Mount LCD Console for 19in Rack
More>>>
StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black:
The official description of StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RACKCONS2001 1U 20-inch High Resolution Folding Rack Mount LCD Console (for 19-inch racks) provides total KVM control right from your server rack, with a complete keyboard, monitor, mouse, and audio control point integrated into a space-efficient 1U of rack/cabinet space.

This durable and compact KVM Rack Console offers the largest (20.1-inches) and highest resolution (up to 1600x1200) TFT-LCD monitor available in a 1U rackmount design. When not in use, it can be folded and slid back into the server rack on sturdy mounting rails (included).

With the included cables, the LCD console can be connected to virtually any multi-port KVM switch for control of multiple servers/computers, providing a scalable solution that lets you determine the type of KVM switch to use. Plus, the console supports connection to PS/2, USB, VGA and DVI systems, accommodating both legacy and cutting edge computers.

Short summary description StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black:
This short summary of the StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RACKCONS2001, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 1000:1, 170°, 170°

Long summary description StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black:
This is an auto-generated long summary of StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

StarTech.com RACKCONS2001. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Display: LCD. Interface: DVI+VGA/USB+PS/2. AC adapter input voltage: 110 - 240 V. Dimensions (WxDxH): 448.7 x 608.4 x 44 mm. Weight: 15.5 kg

Display
Display diagonal
51 cm (20.1")
Display resolution
1600 x 1200 pixels
Display
LCD
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours
16.78 million colours
Technical details
Mean time between failures (MTBF)
60000 h
Height (in Rack Units)
1
Product colour
Black
Maximum current
3.33 A
Ports & interfaces
I/O ports
1 x 3.5 mm, 1 x DVI-I, 1 x VGA, 2 x PS/2, 2 x USB A
Interface
DVI+VGA/USB+PS/2
Keyboard
Built-in touchpad
Yes
Power
AC adapter input voltage
110 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Dimensions (WxDxH)
448.7 x 608.4 x 44 mm
Weight & dimensions
Weight
15.5 kg
Packaging data
Package weight
21.3 kg