location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCONS1716I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830492 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1280 x 1024 pixels 350 cd/m² 500:1
  • - Rack mounting 1U
  • - On Screen Display (OSD)
  • - Mean time between failures (MTBF): 445400 h
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - Steel
  • - Black
Warranty: 3 Year Warranty
Long product name StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch :
The long product name of StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch
More>>>
StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch:
The official description of StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control 16 servers or KVM switches remotely over an IP network with this rack mountable LCD console
This 1U Rack Mount LCD KVM Console features an integrated 16 Port Multi-Platform IP KVM Switch module, 17in active matrix LCD monitor, 105-key keyboard and mouse touchpad neatly combined into 1U of space in any standard rack or cabinet 30in (or greater) in depth.
The IP KVM console offers a design similar to that of a rackmounted laptop computer - when the console is not in use, it''s as simple as folding the LCD display and keyboard/mouse up and sliding it back into the server rack on the sturdy mounting rails (included).
A highly-scalable server control solution, the integrated 16-port IP-based KVM switch allows 16 computers (up to 136 computers through eight cascaded 16-port KVMs) to be directly controlled from the console or via the LAN, WAN or Internet, with system navigation options including front panel pushbuttons, hotkey commands and a convenient on-screen display.
To ensure a comprehensive server remote control solution, the LCD KVM Console offers BIOS level control and full interaction with your system’s boot process, providing exceptional remote monitoring capability and control of every aspect of the connected computers.
The IP KVM Console also provides a secure and convenient operating experience, allowing each of the connected computers to be given unique names and locked to prevent unauthorized access.
Providing further versatility, the console is designed for guaranteed compatibility with Dell, Compaq, IBM and HP servers and systems and includes all required rack mounting hardware.
The StarTech.com Advantage
- Security: SSH tunneling, SSL encryption, RADIUS authentication, and a configurable firewall are all included to ensure that your network stays secure.
- Versatility: "Hybrid" design allows both PS/2 and USB systems to be conncted simultaneously
- Remote Power: Use StarTech.com’s 8 outlet Remote Power Module (PCM815SHNA) to power computers and equipment on an off using an interactive menu.
- Serial Control: Use the Serial Remote Interface Module (RPORT) to interact with virtually any device that uses a RS-232 serial terminal interface like routers, switches, environmental controls, alarm systems, and more.

Short summary description StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch:
This short summary of the StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch, 43.2 cm (17"), 1280 x 1024 pixels, TFT LCD, 350 cd/m², 500:1, 170°

Long summary description StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch:
This is an auto-generated long summary of StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch based on the first three specs of the first five spec groups.

StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT LCD. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Certification: CE, FCC, TAA, UL, REACH. Power consumption (typical): 48 W, AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 12 V. Package weight: 17.5 kg, Package width: 628 mm, Package depth: 550 mm

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
TFT LCD
Display brightness
350 cd/m²
Contrast ratio (typical)
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
On Screen Display (OSD)
Yes
Pixel pitch
0.264 x 0.264 mm
Aspect ratio
4:3
Response time
5 ms
Display number of colours
16.78 million colours
Colour depth
24 bit
Technical details
Material
Steel
Plug and Play
Yes
Mean time between failures (MTBF)
445400 h
Product colour
Black
Rack mounting
Yes
Console port
VGA/PS2
Daisy chain
Yes
Key lock
No
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Rack capacity
1U
Ports & interfaces
VGA (D-Sub) ports quantity
16
Keyboard port type
USB, PS/2
Mouse port type
USB, PS/2
Video port type
VGA
Certificates
Certification
CE, FCC, TAA, UL, REACH
Power
Power consumption (typical)
48 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
Input current
1.8 A
Output current
4 A
Power plug type
Type M
Packaging data
Package weight
17.5 kg
Package width
628 mm
Package depth
550 mm
Package height
202 mm
Packaging content
Cables included
AC
Mounting brackets included
Yes
AC adapter included
Yes
Brand Image Product code Product Stock Price from
StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series
(show image)
RACKCONV1901 1U 19" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black
(show image)
RACKCONS2001 RACKCONS2001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)