location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM110SC2P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835244 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MCM110SC2P user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 2000 m 1310 nm
  • - 100BASE-TX
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode SC
Warranty: 2 Years
Long product name StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE :
The long product name of StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE
More>>>
StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE:
The official description of StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MCM110SC2P 10/100 Multi Mode Fiber to Ethernet Media Converter supports a maximum fiber cable distance of 2km, ensuring a highly reliable signal for ideal network connectivity and performance.

Featuring Power over Ethernet support, the converter draws power from a PoE network, delivering the freedom to use the converter in environments and scenarios where additional standard power options are unavailable.

Rather than paying for expensive installations of power wire (at drop points that may have them), running PoE requires only standard network cable (e.g. Cat5e cable), eliminating added cost and hassle.

Backed by a StarTech.com 2-year warranty and free lifetime technical support, the 10/100Base to 100Base-FX Multimode Fiber Ethernet Media converter features a durable design to help ensure reliability and long-lasting performance.

The StarTech.com Advantage
- Ideal for use with high speed backbones, with a compact and lightweight design
- Can function without a power adapter, with support for 802.3af Power over Ethernet (PoE) standards
- Can be used to bridge Ethernet switches with support for Q in Q and 802.1q VLAN tagging

Short summary description StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE:
This short summary of the StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE, 100 Mbit/s, 100BASE-FX, IEEE 802.1Q, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, 100BASE-TX

Long summary description StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE:
This is an auto-generated long summary of StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE based on the first three specs of the first five spec groups.

StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100BASE-FX, Networking standards: IEEE 802.1Q, IEEE 802.3u. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Fiber mode structure: Multi-mode. LED indicators: Activity, Link, PoE, Power, Housing material: Plastic, Certification: CE, FCC. Input voltage: 115 V, Output voltage: 12 V, Output current: 0.4 A

Network
Maximum data transfer rate *
100 Mbit/s
Converter input interface
100BASE-FX
Networking standards
IEEE 802.1Q, IEEE 802.3u
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
100BASE-TX
Duplex system
Full, Half
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber optic connector *
SC
DC-in jack
Yes
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Wavelength-division multiplexing (WDM)
Yes
Fiber mode structure
Multi-mode
Mean time between failures (MTBF)
65000 h
Design
Internal *
No
LED indicators
Activity, Link, PoE, Power
Housing material
Plastic
Certification
CE, FCC
Power
Input voltage
115 V
Output voltage
12 V
Output current
0.4 A
Power consumption (typical)
4.8 W
Power over Ethernet (PoE)
Yes
External power adapter
Yes
Power plug type
Type M
Weight & dimensions
Width
75 mm
Depth
95 mm
Height
20 mm
Weight
90 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
60 mm
Package depth
172 mm
Package height
143 mm
Package weight
300 g
Packaging content
AC adapter included
Yes
User guide
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm
(show image)
MCM110ST2P MCM110ST2P 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET1000SM40LC network media converter StarTech.com ET1000SM40LC network media converter
(show image)
ET1000SM40LC ET1000SM40LC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm
(show image)
ET91000SC Gigabit RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110ST 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110SC 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)