location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0100nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8RU85EA#ABH?BB
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 280 W
  • - Intel® Core™ i7 i7-9700 3 GHz
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1.51 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a0100nd, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home

Long summary description HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ENVY 32-a0100nd Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ENVY 32-a0100nd. Product type: All-in-One PC. Display diagonal: 80 cm (31.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
Native aspect ratio
16:9
Display brightness
450 cd/m²
Panel type
IPS
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700
Processor cores
8
Processor threads
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
16 W
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera
Total megapixels
5 MP
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt version
3
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
HDMI version
2.0
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Power
AC adapter power
280 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
719.6 mm
Depth (with stand)
214 mm
Height (with stand)
557.2 mm
Weight (with stand)
13.8 kg
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No