HP logo

HP X220 Backlit Gaming Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357546
Info modified on:
14 Jun 2024, 10:21:10
End of life date:
31 Jan 2023
Short summary description HP X220 Backlit Gaming Mouse:

HP X220 Backlit Gaming Mouse, Ambidextrous, Optical, USB Type-A, 3600 DPI, Black

Long summary description HP X220 Backlit Gaming Mouse:

HP X220 Backlit Gaming Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3600 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.